Announcements

Camfil has promoted these products / services:

Camfil - Camfil Dry Dust Collectors & Wet Scrubbers

When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety requirements. (read more)

Camfil - Gold Series III Dust Collector--Bulk Processing

Operators of facilities that process and handle dry particulate rely on Camfil’s Gold Series III dust collectors to comply with safety regulations and industry standards. (read more)

Camfil - Gold Series III Dust Collector--Battery Production

Lithium-ion battery manufacturers can rely on the Camfil’s Gold Series III dust collector to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. (read more)

Camfil - GOLDLink+™ Filter Monitoring System

Camfil’s cloud-based GOLDLink+™ Filter Monitoring System continuously observes dust collectors to ensure they are operating as efficiently as possible to minimize filter changeouts, energy consumption and compressed air usage. (read more)

Camfil - Stat-Safe™ Filter Cartridges

Camfil's Stat-Safe™ filter cartridges use a patented antistatic urethane to dissipate static charges and the buildup of static electricity within a dust collector. (read more)

Camfil - Gold Series III Dust Collector

Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. (read more)

Camfil - OmniPleat® Dust Collector Filter Media Technology

Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media types to meet the most demanding applications. (read more)

Camfil - OptiCone Dust Collector Filter Cartridges

Camfil's OptiCone™ filter cartridges are engineered to work exclusively with the Gold Series III dust collector, the latest evolution of the flagship Gold Series line. OptiCone filter cartridges contribute to a powerful, cost-effective dust collection system, which maintains a low pressure drop while maximizing airflow and efficiency. (read more)

Camfil - Media Options for Dust Collector Filters

Filter cartridges are not one-size-fits-all, so you may not be using the right dust collector filter for your application. (read more)

Camfil - Eliminating Hazards from Metalworking Fluid Mists

Processes like cutting and grinding constantly release metalworking fluid mist into the air that can be inhaled by machine operators. These tiny oily particles eventually settle on floors and surfaces, causing a housekeeping mess and a slipping hazard. It’s important to understand the regulations that limit exposure to metalworking fluids. Shops must also be familiar with the vario... (read more)

Camfil - Join the switch to Camfil Air Pollution Control

Our dust collection team understands the uniqueness of every plant's processes, dust types, and layouts. We ask the right questions to deliver the best solution tailored to your air quality needs. Your satisfaction is our top priority! Find out more -- (read more)

Camfil - Mist Collector for Oil and Coolant

Built for simple and flexible integration into machine tools. The EM-O Compact mist collector is an affordable option for smaller machine shops that desire a cleaner and safer operator environment. (read more)

Camfil - Get safe indoor air quality with Camfil

Manufacturing and processing facilities that produce dangerous dusts and metal working fumes require dust collectors. For more than 25 years, Gold Series collectors have improved indoor air quality while reducing worker exposure to toxic and combustible dusts. (read more)

Camfil - OptiCone Filter Cartridges Improve Dust Collection

Camfil APC's OptiCone™ filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly distributed from top to bottom for the best filter cleaning. (read more)

Camfil - OmniPleat® Filter Technololgy Sets New Standard

Camfil APC's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media types to meet the most demanding applications. (read more)

Camfil - Gold Series III Dust Collector Sets New Benchmark

Camfil APC introduces the Gold Series III dust collector, the latest evolution of its flagship Gold Series line. Building on more than two decades of proven performance, the Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. (read more)

Camfil - Dust Collector Filter Cartridges

Tested to capture more and last longer. (read more)

Camfil - Gold Series Industrial Dust Collectors

Effective industrial dust collectors for a cleaner, safer workspace. (read more)

Camfil - Decrease Dust Dangers in Battery Manufacturing

Battery manufacturing processes release toxic and combustible dusts into the air from lead, nickel, cobalt, aluminum and other materials. The Gold Series III industrial dust collection system helps battery manufacturers reduce these risks. (read more)

Camfil - Is Your Dust Collection System Underperforming?

Collectors that aren't working properly endanger employees and facilities because they don’t safely capture toxic and combustible airborne particles. Learn key areas to watch. Download this ePoster. (read more)

Camfil - Dust Collector with Explosion Vent

Gold Series dust collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. (read more)

Camfil - Replacement Filter Cartridges for Dust Collectors

OmniPleat™ cartridge filters are available in all shapes and sizes and as replacement upgrade cartridges. OmniPleat™ Filters use state-of-the-art pleating technology to optimize pleat spacing resulting in lower pressure drop and more media is available for filtration for improved performance and longer life. (read more)