Announcements

Changzhou Sunan & Weijie Steel Balls Co., Ltd. has promoted these products / services:

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Magnetic 420 Stainless Steel Balls for Bearings

Sunan & Weijie's 420 stainless steel balls combine magnetic properties with excellent corrosion resistance and optimal hardness (HRC 50–55), delivering durability and dimensional accuracy for demanding industrial use. Suited to bearings, valves, chain wheels, motorcycle components, and petroleum industry applications requiring both precision and long-term reliability. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 1085 Carbon Steel Magnetic Engineering Balls

High-strength 1085 carbon steel balls with excellent magnetism and wear resistance, ideal for bearings, chain wheels, and precision engineering applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Custom High-Precision Glass Spheres, 1.5-8 mm

Sunan & Weijie's high-precision glass spheres offer consistent size and finish from 1.5 to 8 mm, in bright or sand-grinding surfaces. The transparent, colorless spheres integrate easily into sprayers, scent bottles, pneumatic tools, decorative designs, and automotive parts, with custom options available. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Flying Saucer Polishing Balls for Finishing

Flying saucer polishing balls provide uniform surface finishing and precision polishing for hardware, irregular workpieces, and industrial surface treatment applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Stainless Steel Precision Balls 0.8–80mm

High-precision stainless steel balls with diameters from 0.8 mm to 80 mm, manufactured under ISO9002 standards, designed for reliable performance in industrial and mechanical applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - High-Precision Gcr15 Bearing Steel Balls

Gcr15 bearing steel balls provide high wear resistance and long service life, ideal for bearings, mechanical equipment, and automotive applications under high-load, high-speed conditions. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Flying Saucer Grinding Balls for Polishing

Durable carbon and stainless steel grinding balls for precise polishing of hardware and irregular workpieces. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Custom Flying Saucer Grinding Balls for Hardware

Sunan & Weijie's flying saucer grinding balls polish hardware with complex or irregular geometries to a consistent, high-quality finish. Choose carbon steel, 201, or 304 stainless steel in standard sizes of 3.5×5.5, 4×6, 5×7, or 7×10 mm, with custom sizes available for tailored finishing results. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 420 Stainless Steel Balls for Bearings

420 stainless steel balls provide corrosion resistance, magnetic properties, and high hardness for bearings, valves, and industrial precision components. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 302 Stainless Steel Balls for Industrial Use

Our 302 Stainless Steel Balls offer exceptional hardness, anti-rust, and anti-corrosion properties. Ideal for automotive, aviation, bearings, craftwork, and medical instruments, these versatile balls ensure reliable performance in demanding applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Flying Saucer Grinding Balls for Irregular Shapes

Sunan & Weijie's flying saucer grinding balls polish hardware with irregular or non-standard shapes to consistent, high-quality finishes. Made from carbon steel, 201, or 304 stainless steel in standard sizes from 3.5×5.5 to 7×10, with custom sizes available for hardware manufacturing and precision component finishing. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Flying Saucer Grinding Balls for Auto Polishing

Sunan & Weijie's flying saucer grinding balls deliver efficient, high-precision polishing for hardware with complex or irregular geometries, including engine components and automotive parts. Available in carbon steel, 201, and 304 stainless steel, with standard sizes Φ3.5×5.5 to Φ7×10 and custom non-standard sizes to fit unique applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Wear-Resistant Gcr15 Magnetic Balls

Gcr15 magnetic steel balls combine high hardness, excellent wear resistance, and magnetic functionality to support long-lasting performance in bearings, transportation, electronics, and grinding applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Stainless Steel Ball Polishing Tool

Achieve high-efficiency polishing and mixing with versatile stainless steel balls for metals, chemicals, and pharmaceuticals. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Versatile 304 Stainless Steel Balls

304 stainless steel balls offer excellent corrosion resistance and moderate hardness, ideal for automotive components, home appliances, office automation, valves, and precision devices in medical and chemical industries. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 420 Stainless Steel Balls

Magnetic 420 stainless steel balls combine high hardness, corrosion resistance, and precision performance for bearings, valves, automotive components, and industrial machinery. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Brass Balls for Valves and Control Systems

Manufactured from H62/H65 brass (62% Cu, 38% Zn), these precision brass balls offer excellent machinability and consistent performance for industrial valves, fluid control systems, automation equipment, instrumentation, HVAC systems, and water treatment applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision 316 Stainless Steel Balls

Sunan & Weijie manufactures precision 316 stainless steel balls with excellent corrosion resistance and durability for valves, medical devices, chemical equipment, and industrial applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Corrosion-Resistant 302 Stainless Steel Balls

Sunan & Weijie 302 stainless steel balls combine HRC ≤28 hardness, wear resistance, and corrosion resistance for bearings, automotive components, valves, pumps, medical instruments, and other precision applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 302 Stainless Steel Precision Balls

High-hardness, corrosion-resistant 302 stainless steel balls for automotive, aviation, hardware, medical instruments, and precision applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Durable Hollow Stainless Steel Balls

Premium 201/304 hollow stainless steel balls engineered for automotive, home appliance, and office automation applications, offering high strength, corrosion resistance, and customizable dimensions. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - High-Strength Brass Balls for Valves application

Durable H62/65 brass balls offering excellent strength, corrosion resistance, and easy customization for valves and switches. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision Carbon Steel Balls Manufacturing

High-precision AISI 1010/1015 carbon steel balls provide cost-effective, reliable, and versatile solutions for bearings, bicycles, chain wheels, and small hardware applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision H62/65 Copper Balls for Industrial Use

Sunan & Weijie's H62/65 brass/copper balls combine tight-tolerance precision with corrosion resistance and high thermal conductivity, making them a reliable choice for precision bearings, automotive components, electrical connectors, valves, pumps, and aerospace applications. Custom sizes available from an ISO-certified manufacturer with 35+ years of ball-making experience. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Titanium Balls – Lightweight & Strong

Titanium balls offer a unique combination of lightweight strength, nonmagnetic properties, and superior corrosion resistance. Ideal for aerospace, medical, and chemical applications, they ensure durability and precision in demanding environments. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Corrosion-Resistant AISI 302 Steel Balls

302 stainless steel balls with excellent corrosion resistance and stable hardness (HRC ≤ 28), designed for bearings, valves, medical instruments, and general industrial applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Wear-Resistant GCr15 Steel Balls

High-precision GCr15 steel balls with excellent wear and corrosion resistance, ideal for bearings, machinery, and aerospace components. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Hollow Steel Balls for Mechanisms

201/304 hollow stainless steel balls providing lightweight strength, corrosion resistance, and dimensional consistency for automotive, appliance, and office automation mechanisms. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - High-Precision 440C Stainless Steel Balls

440C stainless steel balls provide exceptional rust resistance, high precision, and impressive hardness, ideal for aviation, petroleum, valves, and critical machinery. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Versatile 302 Stainless Steel Balls

302 stainless steel balls offer high hardness, corrosion resistance, and durability, making them ideal for automotive, aviation, medical, and industrial applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision Stainless Steel Balls up to 80mm

Sunan & Weijie stainless steel precision balls are available in sizes from 0.8mm to 80mm, offering excellent roundness, wear resistance, and dimensional accuracy. Manufactured under ISO9002-certified processes, they are ideal for bearings, automotive systems, industrial automation, medical equipment, and precision machinery. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision Polishing Saucer Balls for Hardware

Versatile polishing solution for irregularly shaped hardware, available in carbon steel, 201 & 304 stainless steel, with customizable sizes for specialized applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Titanium Balls for Precision Bearing Applications

Lightweight, corrosion-resistant titanium balls offer high strength, non-magnetic properties, and durability, making them ideal for precision bearing applications in machine tools, industrial automation, and robotics systems requiring reliable performance and reduced weight. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision 1045 Carbon Steel Balls for Industry

Sunan & Weijie manufactures precision 1045 carbon steel balls with high hardness, excellent wear resistance, and reliable magnetic properties for automotive, bearings, hardware, and industrial applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Forged Steel Balls for Heavy-Duty Grinding

High-hardness, wear-resistant forged steel balls designed for heavy-duty grinding in mining, cement, and power industry applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Copper Ball (H62/65 Brass/Copper Alloy)

Premium H62/65 brass/copper balls from Changzhou Sunan & Weijie Steel Balls Co., Ltd., offering high durability and precision for various applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 1085 Carbon Steel Balls for Bearings

Durable magnetic 1085 carbon steel balls with HRC 60-66, ideal for bearings, chains, and industrial applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Custom 201 Stainless Steel Ball Manufacturing

Sunan & Weidy Steel Balls provides custom 201 stainless steel balls with non-magnetic properties, easy machinability, and cost-effective performance for bearings, craftwork, and precision component applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision Steel Balls for Industrial Applications

Precision steel balls provide consistent roundness, high hardness, and wear resistance, supporting reliable performance in bearings, valves, and industrial machinery requiring durability and smooth operation. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 201 Stainless Steel Balls for Automotive Hardware

201 stainless steel balls combine non-magnetic properties, reliable strength, and excellent machinability, providing a cost-effective solution for automotive hardware and general industrial components. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - 316 Stainless Steel Balls for Valve Applications

316 stainless steel balls offer excellent corrosion resistance and durability, making them ideal for valve systems where reliable sealing and long-term performance are required in harsh and chemically aggressive environments. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Forged Steel Balls for Grinding

High-hardness, durable forged steel balls providing superior wear resistance for mining, cement, and power generation applications. (read more)

Changzhou Sunan & Weijie Steel Balls Co., Ltd. - Precision Brass Balls for Mechanical Components

Sunan & Weijie precision brass balls combine excellent machinability, reliable durability, and consistent dimensional accuracy for valves, switches, precision mechanical assemblies, and custom industrial applications. (read more)