Announcements
Filter Technology's power dividers split one input signal into 2 to 32 equal signals and can also work as power combiners, in SMA, N, TNC, BNC, and 7/16 DIN connector styles from DC to 70 GHz. Standard models offer insertion loss from 1.0 dB, isolation up to 18 dB, and amplitude balance to ±0.4 dB, with custom designs available.
(read more)For RF and microwave systems that split or combine signals with a fixed phase shift, Filter Technology 90° and 180° hybrid couplers cover 1 to 40 GHz with insertion loss as low as 0.8 dB, up to 20 dB isolation, and 20–30 W power handling. Custom designs are available to customer specifications.
(read more)Chengdu Filter provides custom RF cavity bandpass filters from 10 MHz to 50 GHz, featuring low insertion loss, high selectivity, and reliable power handling for communication and RF systems.
(read more)Filter Technology's multiband multiplexers provide passive signal processing for all standard wireless bands, with 0.8 dB insertion loss, 60–100 dB isolation, and 150–300 W power handling in two standard models. Cavity/coaxial, waveguide, microstrip/stripline
Filter Technology's diplexers provide passive signal processing for all standard wireless bands, covering DC to 50 GHz in cavity/coaxial, waveguide, microstrip/stripline
HDX-WG7224/7661-1A Waveguide Filters are use in applications such as military and civil communication, point-to-point communication, and satellite commutation.
(read more)For RF and microwave systems that need signal sampling and power monitoring, Filter Technology directional couplers cover 0.4 to 18 GHz with 10 dB or 20 dB coupling, up to 20 dB directivity, and 50 W power handling in a small package. Custom designs are available to customer specifications.
(read more)For signal routing in RF and microwave systems, Filter Technology PIN diode switches cover 10 MHz to 20 GHz in reflective or absorptive configurations. All standard switches include a high-speed TTL driver, with a variety of options to choose from. Custom switches are available on special order.
(read more)For RF and microwave systems that need to block reflected power or route signals between ports, Filter Technology coaxial isolators and circulators are available with N-Female or SMA-Female connectors and average power ratings up to 500 W. Custom designs are available to customer specifications.
(read more)