Announcements
KOA Speer Introduces High Power, Wide Termination,
High Precision, Metal Thin Film Chip Resistors - WN73H Series
(read more)KOA Speer high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions.
(read more)KOA Speer’s New Varistor Series Offers Surge Current Protection Up to 6,000A - NV73S Series
(read more)KOA Speer current sense resistors are ideal for controlling the current to protect power supply circuits in applications such as automotive, industrial equipment, communications, energy and medical equipment.
(read more)Anti-sulfur thick film resistors ideal for automotive applications with their ability to withstand high heat and weather factors.
(read more)KOA Speer Introduces the One-Watt 1206 Size Automotive Current Sense Resistor: UR73VH2B
KOA Speer Electronics introduces a one-watt 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size. It extends the resistance range for the UR73VHB by encompassing 100m to 1Ω, has a T.C.R. of ±...
(read more)Although most engineers know KOA as the world leader in thick film resistors, many are not aware of the extent of our broad line of passive components. In addition to our standard products, we’ve specifically developed a wide range of high-reliability and anti-sulfuration components for the demanding applications found within the automotive industry.
KOA Speer's family of au...
(read more)LTCC Low Temperature Co-fired Ceramics are multilayer ceramic substrates for satellite, space station, rocket and space transfer vehicles. KOA LTCC uses Silver based paste(Ag) with low conductor resistance as multilayer conductor patterns in ceramics substrate by co-firing process.
(read more)Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes.
Learn more
(read more)Although most engineers know KOA as the world leader in thick film resistors, many are not aware of the extent of our broad line of passive components. In addition to our standard products, we’ve specifically developed a wide range of high-reliability and anti-sulfuration components for the demanding applications found within the automotive industry.
KOA Speer's family of au...
(read more)KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications.
(read more)KOA Speer Electronics is adding a high power 0402 size to their SG73P series of anti-surge, pulse precision thick film chip resistors.
(read more)