Announcements

Linemaster Switch Corporation has promoted these products / services:

Linemaster Switch Corporation - Atlas - No Shield

The Atlas No Shield (936-SWNC4) is a single-stage, momentary foot switch designed for worldwide use in demanding industrial environments.
Constructed with a cast-aluminum treadle and housing, finished in painted alert orange, and protected by a heavy-duty cast-iron cover. The enclosure is drip-tight, dust-tight, watertight, and oil-tight, supporting reliable operation in harsh condi... (read more)

Linemaster Switch Corporation - Airval - Hercules Full Shield

The Airval Hercules Full Shield (4H-30H2-SH) is a four-way momentary pneumatic foot switch built for tough industrial environments. It features a cast iron housing with a full treadle shield and three mounting holes for secure installation.

This four-way configuration includes input, normally open, normally closed, and exhaust ports. Air flows when the plunger is depressed and sto... (read more)

Linemaster Switch Corporation - Aquiline Maintained - Metal

The Aquiline Maintained Metal (971-DC3JM) is a maintained, corded foot switch with a three-prong plug, designed for dependable control across a wide range of applications. It features a black cast zinc housing with a formed steel base, offering strength along with rust-proof and corrosion-proof construction.
Designed with a non-skid base pad and two mounting holes for rigid floor or... (read more)

Linemaster Switch Corporation - Airval - Compact Single

The Airval Compact Single (3B-30A2-S) is a three-way momentary pneumatic foot switch designed for reliable air control in industrial applications. It features a strong formed steel housing with a black finish and a non-skid base pad for added stability.
Air flows when the plunger is depressed and stops when released, exhausting back pressure around the plunger. The internal valve in... (read more)

Linemaster Switch Corporation - SightGuard Foot Switch Guard

SightGuard is a stainless steel foot switch guard designed to improve visibility, access, and control while protecting the foot switch. Featuring top viewing windows, relieved side walls, and an arched profile for hands free repositioning, SightGuard supports clean operation and durable performance in medical and industrial environments. (read more)

Linemaster Switch Corporation - Aquiline Metal - Twin Momentary

The Aquiline Metal Twin (TWIN 971-SMC48) is designed for precision control and dependable performance in compact setups that demand versatility.
This twin momentary SPDT NO foot switch features an electrical interlock system that ensures one pedal is active at a time for safe, coordinated operation. Built with cast-zinc treadles and a formed steel housing, it resists rust and corros... (read more)

Linemaster Switch Corporation - The Airval Compact Twin

The Airval Compact Twin (Twin 3B-30A2-S) provides reliable pneumatic control with two independent pedals in one durable unit.
Each side functions as a three-way momentary switch, supplying air when pressed and stopping flow when released, with an internal exhaust feature under each treadle. Built from formed steel with a black housing, it’s designed for long-life operation and... (read more)

Linemaster Switch Corporation - Hercules OX Shield

The Hercules OX Shield (511-B2OXA), a pedal built for demanding industrial environments where safety and control matter most.
This two-stage momentary DPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, you push your toe against the anti-trip mechanism on the back of the treadle, then press down to reach the first stage for a ligh... (read more)

Linemaster Switch Corporation - The Airval Clipper Wide Treadle (3L-30A2-S)

The Airval Clipper Wide Treadle (3L-30A2-S) delivers reliable pneumatic control with a broader treadle surface that gives operators greater freedom and comfort in positioning.

This three-way momentary foot switch supplies air when pressed and safely stops flow when released. Built from cast iron with a black housing, it’s made for long-life performance and features a non-ski... (read more)

Linemaster Switch Corporation - Aquiline Maintained - Polymeric

The Aquiline Maintained Polymeric (971-DJ) delivers reliability and performance in a compact, durable design.

This maintained model stays engaged once pressed and must be pressed again to release, making it ideal for applications that require a steady on and off position without constant foot pressure. Built from flame-retardant polymeric material rated UL 94 V-1, it features a no... (read more)

Linemaster Switch Corporation - Airval - Premier

The Airval Premier (2P-30A2-S) delivers reliable pneumatic control in a compact, chrome-finished design built for long life operation.

This two way momentary foot switch allows air to flow when pressed and stops when released, providing smooth, consistent performance for demanding applications. The internal valve features a non-ferrous body, stainless steel plunger, and Teflon coa... (read more)

Linemaster Switch Corporation - The Airval Clipper Single 4 Way

The Airval Clipper Single 4 Way (4C-30F2-S) is designed for smooth pneumatic control with long life operation.
This switch provides momentary, on-demand control that directs air between two different outputs. With filtered and lubricated air, it handles line pressure up to 150 PSI and can be mounted securely to the floor or equipment.
A common use for a 4 way design is controll... (read more)

Linemaster Switch Corporation - Anti Trip Hercules Gated OX Shield

The Hercules Gated OX Shield (511-B2OXGA) is built for demanding industrial environments where safety and precision matter most.

This two-stage momentary SPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, lift the gated safety cover with your foot, push your toe against the anti-trip mechanism on the back of the treadle, and th... (read more)

Linemaster Switch Corporation - The Airval Clipper Single

The Airval Clipper Single (2C-30A2-S) is a 2 way momentary pneumatic foot switch built for reliable on demand control.
It delivers air only while the pedal is pressed and stops immediately when released. Designed for long-life operation, it supports pressures up to 150 PSI with a filtered and lubricated air supply and can be securely mounted to the floor or equipment for stable use!... (read more)

Linemaster Switch Corporation - The Airval Classic

The Airval Classic (3E-20V2-S) is a 3 way variable flow pneumatic foot switch built for smooth and precise control!
Its sturdy base and responsive treadle keep it steady underfoot, while the variable design lets operators adjust airflow based on pedal movement. With filtered and lubricated air, it supports pressures up to 150 PSI for long lasting performance.
You’ll see t... (read more)

Linemaster Switch Corporation - The Airval Clipper Twin

The Airval Clipper Twin (3C-30A2-S) is built for dependable performance where precision matters.
Its sturdy base keeps the switch stable during use, and the second treadle allows for control of a secondary function streamlining workflows. Paired with a filtered and lubricated air supply, it handles line pressure up to 150 PSI with ease.
You can find this switch in medical and d... (read more)

Linemaster Switch Corporation - Real Differences in Foot Switch Treadle Types

Some foot switches come with plastic treadles. Others come with metal. And if you have ever wondered why, you are not alone. (read more)

Linemaster Switch Corporation - Footswitches For The Food Industry

Footswitches For The Food Industry
Beverage & Ingredient Dispensing Foot Controls
Linemaster foot controls are invaluable in the food service industry, particularly for managing dispensing machines used in various applications such as beverage and ingredient dispensing. Footswitches like the Air Impulse, Treadlite, and Compact allow food service professionals to oper... (read more)

Linemaster Switch Corporation - Industrial Foot Pedals & Footswitches

Whether you need traditional, standard, custom, wireless, industrial, or medical-grade foot controls, Linemaster’s experience and extensive capabilities give you a competitive edge. Our medical and industrial footswitches are manufactured with advanced technologies. (read more)

Linemaster Switch Corporation - Electrosurgical Footswitches & Foot Controls

Electrosurgical Footswitches & Foot Controls for Cardiac, Neuro, & ENT Surgery (read more)

Linemaster Switch Corporation - Footswitches & Foot Controls for Surgical Devices

Whether you need traditional, standard, custom, wireless, industrial, or medical-grade foot controls, Linemaster’s experience and extensive capabilities give you a competitive edge. Our medical and industrial footswitches are manufactured with advanced technologies. (read more)

Linemaster Switch Corporation - Medium Duty Clipper with trouble-free performance

The Clipper has been the foot switch of choice in many different applications ranging from material handling to operating communication equipment. (read more)

Linemaster Switch Corporation - Drip tight • Dust tight • Treadlite II
  • Nonskid base pad and foot treadle pad
  • 2 Holes provided for rigid mounting to floor or equipment
  • The low profile and light pressure required to operate reduces operator fatigue
(read more)
Linemaster Switch Corporation - Medical-Grade Foot Switch for Soft Tissue Ablation

Linemaster's twin monopolar foot operated switch was designed to offer surgeons a superior interface when performing soft tissue ablation procedures. This foot switch provides the surgeon with procision and eliminates hand fatigue (read more)

Linemaster Switch Corporation - Explosion Proof Medical foot switch

The Medical Explosion Proof Foot Switch was designed to
withstand abuse in the toughest environments while offering
the end user a switch that is cosmetically pleasing. Equipped
with an aluminum baseplate with nonskid conductive rubber
basepad along with an integral handle, the Explosion Proof
provides a solution tha... (read more)

Linemaster Switch Corporation - Digital RF Wireless Foot Switch

Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. (read more)

Linemaster Switch Corporation - Linemaster Wireless foot controls

No one offers more possibilities for wireless foot controls than Linemaster. Our single, twin, triple, and multi-function variations can be custom designed and manufactured to your exact specifications. (read more)

Linemaster Switch Corporation - The most rugged & tough foot switch on the market.

The Hercules foot switch has been Linemaster’s signature switch since the beginning. It gets its name from being the most rugged and tough foot switch on the market (read more)

Linemaster Switch Corporation - Footswitch with Non-Skid Feet to Minimize Movement
  • Non-Skid Feet To Minimize Movement
  • Divider Bar on Twin Models aids in Reducing Accidental Operation of Multiple Pedals at Once
  • 4 holes provided for rigid mounting to floor or equipment
(read more)
Linemaster Switch Corporation - LINEMASTER FOOT CONTROLS IN THE MEDICAL WORLD

Linemaster holds approximately 90 percent of the medical OEM foot control business in the US market. (read more)

Linemaster Switch Corporation - Linemaster's Triple Aero Foot Control 

This multipedal design allows for less clutter on the floor and the need for multiple foot controls. Available in linear and digital functions to fit various applications. (read more)

Linemaster Switch Corporation - Linemaster's radio-frequency foot switch

Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. (read more)

Linemaster Switch Corporation - Linemaster’s signature Hercules foot switch

Hercules - Full Shield
Drip tight • Dust tight • Watertight • Oil tight
Removes the clutter of wires under foot in the working environment. Heavy duty weather resistant construction for harsh environments. (read more)

Linemaster Switch Corporation - The material makeup of a foot control assembly

There are a number of components to consider when deciding the material for a medical grade foot control. (read more)

Linemaster Switch Corporation - AQUILINE metal foot switch with non-skid base

Engineered with an eagle eye on quality and value, the AQUILINE foot switch from Linemaster soars above the rest. (read more)