Aquiline Maintained - Polymeric

Featured Product from Linemaster Switch Corporation

More Info Email Supplier Request a Quote

The Aquiline Maintained Polymeric (971-DJ) delivers reliability and performance in a compact, durable design.

This maintained model stays engaged once pressed and must be pressed again to release, making it ideal for applications that require a steady on and off position without constant foot pressure. Built from flame-retardant polymeric material rated UL 94 V-1, it features a non-skid base pad and two mounting holes for secure floor or equipment installation.

With quick connect and solder terminal options, the Aquiline Maintained is versatile enough for use in lighting control, medical equipment, security systems, and sonic surgery systems where consistent hands-free operation is key.

 

Aquiline Maintained - Polymeric