Announcements

Midwest Motion Products, Inc. has promoted these products / services:

Midwest Motion Products, Inc. - MMP D22 Series - Brushed 12V DC Gearmotor

MMP D22-490A -12V GP52-014 (Brushed 12V DC Gearmotor capable of producing up to 28 in-lbs continuous torque & 64 in-lbs peak torque with an output speed of 174 RPM. IP54 protected & under 2.5'' diameter & under 8.5'' total length & weight is 4.6 lbs) (read more)

Midwest Motion Products, Inc. - Brushed 12V DC Gearmotor - MMP TM57 Series

MMP TM57-12V GP52-408 (Brushed 12Vdc Gearmotor with Capable of producing up to 443 in-lbs continuous torque with an output speed of 8.7 RPM) (read more)

Midwest Motion Products, Inc. - Brushed 12V DC Gearmotor - MMP D22 Series

MMP D22-376B-12V GP52-014 EU-1024 (Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 16 in-lbs continuous torque and 34 in-lbs peak torque with an output speed of 206 RPM) (read more)

Midwest Motion Products, Inc. - Brushless DC Gearmotor - 48V - MMP BL58 Series

MMP BL58-412F-48V GP52-014 EU-1024 (48V Brushless DC Gearmotor, Output Speed: 349 RPM, Continuous Torque: 53 In-Lbs; Peak Torque: 163 In-Lbs and includes Integral feedback encoder) (read more)

Midwest Motion Products, Inc. - Brushless 48V DC Gearmotor - MMP BL58 Series

MMP BL58-412F-48V GP52-068 EU-1024 (Brushless 48V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 247 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 70 RPM) (read more)

Midwest Motion Products, Inc. - Brushed 24V DC Gearmotor; D22 Series

MMP D22-376D-24V GP52-408 (Brushed 24V DC Gearmotor capable of producing up to 443 in-lbs continuous torque with an output speed of 10 RPM. IP54 protected and under 2.5" diameter and under 10.0" total length and weight is 4.7 lbs (read more)

Midwest Motion Products, Inc. - Brushed 12V DC Gearmotor ; MMP D22 Series

MMP D22-490A-12V GP52-408 (Brushed 12V DC Gearmotor capable of producing up to up to 443 in-lbs continuous torque with an output speed of 6.8 RPM) (read more)

Midwest Motion Products, Inc. - Brushed 24V DC Gearmotor; MMP D22 Series

MMP D22-376D-24V GP52-014 (Brushed 24V DC Gearmotor - Capable of producing up to 23 in-lbs continuous torque & 61 in-lbs peak torque with an output speed of 275 RPM. (read more)

Midwest Motion Products, Inc. - MMP S22 Series - Brushed 24V DC Gearmotor

MMP S22-346F-24V GP52-408 (Brushed 24V DC Gearmotor capable of producing up to 443 in-lbs continuous torque with an output speed of 11 RPM.) (read more)

Midwest Motion Products, Inc. - Brushed DC Gearmotor - 24V - MMP S22 Series

MMP S22-346F-24V GP52-068 (Brushed 24V DC Gearmotor with Capable of producing up to 175 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 60 RPM) (read more)

Midwest Motion Products, Inc. - Brushed 12V DC Gearmotor - MMP TM57-12V Series

MMP TM57-12V GP52-068 (Brushed 12V DC Gearmotor capable of producing up to 84 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 51 RPM. IP54 protected and under 2.5'' diameter & under 8.0'' total length & weight is 4.3 lbs.) (read more)

Midwest Motion Products, Inc. - Brushless 24V DC Gearmotor - MMP Series BL58

MMP BL58-487C-24V GP52-014 EU-1024 (Brushless 24V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 73 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 268 RPM) (read more)

Midwest Motion Products, Inc. - Brushed 24V DC Gearmotor - MMP S22 series

MMP S22-346F-24V GP52-014 (Brushed 24V DC Gearmotor capable of producing up to 38 in-lbs continuous torque and 142 in-lbs peak torque with an output speed of 296 RPM) (read more)

Midwest Motion Products, Inc. - Brushed DC Gearmotor - 12V - MMP D22 Series

MMP D22-376B-12V GP52-068 EU-1024 (Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 72 in-lbs continuous torque and 155 in-lbs peak torque with an output speed of 42 RPM) (read more)

Midwest Motion Products, Inc. - DC Brushless 48V Gearmotor - MMP BL58 Series

MMP BL58-412F-48V GP52-408 EU-1024 (Brushless 48V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 443 in-lbs continuous torque with an output speed of 14 RPM) (read more)

Midwest Motion Products, Inc. - Brushed 12V DC Gearmotor; MMP D22 Series

MMP D22-376B-12V GP52-408 EU-1024 (Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 402 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 6.9 RPM) (read more)

Midwest Motion Products, Inc. - Brushless DC Gearmotor - 24V - MMP BL58 Series

MMP BL58-487C-24V GP52-068 EU-1024 (Brushless 24V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 336 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 54 RPM) (read more)

Midwest Motion Products, Inc. - Brushed 24V DC Gearmotor; MMP D22 Series.

Model Number: MMP D22-376D-24V GP52-068

MMP D22-376D-24V GP52-068 (Brushed 24V DC Gearmotor is capable of producing up to 104 in-lbs continuous torque & 280 in-lbs peak torque with an output speed of 55 RPM. (read more)