Announcements
YAGEO Group AEC-Q200 CAN/CAN-FD Signal Magnetics
AEC-Q200 CAN/CAN-FD Signal Magnetics are compact wire-wound chip common-mode chokes for robust automotive network performance. Featuring high-sided metallization for enhanced mechanical durability, these components provide excellent common-mode noise suppression, signal integrity, and interface coverage up to ≤10Mbps. They are well...
BMI423 IMUs offer a measurement range of ±32g and ±4000dps while maintaining low power consumption. Designed for always-on sensing applications, these IMUs feature advanced on-sensor functionality, including voice activity detection, gesture recognition, and step counting. I3C, I²C, and SPI interfaces make the BMI423 ideal for wearables, hearables, and robotics applica...
(read more)NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm® Cortex®-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms.
(read more)Tri-Dome Lens RGB SMD LED features three dome lenses in a compact 3.5mm x 3.5mm package. It delivers high-intensity RGB output with a narrow viewing angle, making it well-suited for backlighting, status indicators, smart appliances, wearable devices, and healthcare applications.
(read more)MCON 1.2 NextGen Sealed Locking Lance Connectors deliver robust automotive connections with lower lifecycle impact. The design cuts carbon footprint by about 40% and offers biomass-balanced material options. Enhanced SG4 vibration performance, improved CPA usability, backward compatibility and 48V readiness support powertrain, body, chassis, safety and security systems.
(read more)MiniCirc connectors provide reliable interconnects for space-constrained, high-signal applications. Features include an IP68 protection, vibration resistance, tactile mating feedback, and a 6mm plug diameter supporting up to six circuits. These connectors simplify cable routing through tight e-bike, scooter, and outdoor equipment frames while maintaining secure, durable connections in ha...
(read more)LQM18P Chip Inductors deliver shielded ferrite-core performance in a compact 0603 package. These PCB-mount SMD inductors offer 0.22µH to 4.7µH, 230mA to 1250mA, 40MHz to 115MHz operation, and AEC-Q200 options. Ideal applications include
(read more)The UNO Q Platform pairs a Qualcomm® Dragonwing™ QRB2210 microprocessor with an STM32U585 MCU for Linux® Debian and real-time control. Build with sketches or Python®, then deploy AI-powered machine vision, object recognition, voice commands, and motion detection using GPU acceleration, camera, display, audio support, and Arduino App Lab tools easily.
(read more)Engineered for precise indoor environmental monitoring, the Sensirion SEN62 Air Quality Sensor measures PM, VOCs, humidity, and temperature. With advanced algorithms and long-term stability, it enables precise indoor air monitoring. A compact design and easy integration make this all-in-one solution ideal for air purifiers, smart home devices, and HVAC applications.
(read more)The FRDM-MCXN947 features the MCX N947 MCU with advanced graphics, AI/ML acceleration, and flexible connectivity. Designed for rapid prototyping, it includes onboard debug, expansion options, and versatile power support—helping developers build scalable, high-performance edge applications faster.
(read more)The PLPT9 450MD_E diode offers a significantly improved output power and electro-optical efficiency of up to 48% across different wavelengths, reducing the number of components in multi-device applications. This diode provides an extended wavelength of 434nm to 470nm.
(read more)The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs.
(read more)These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems.
(read more)Featuring IP65 to IP67 protection and UV-resistant materials, NEUTRIK connectors provide lockable single-phase AC power connections for outdoor and harsh environments. These durable connectors support mating under load and are suitable for entertainment equipment, lighting systems, and industrial power distribution applications.
(read more)These Molex connectors support up to 864W power delivery within the same compact footprint per OCP M-PIC specifications. The series features hybrid power-signal pins, 13.5A rating, 250V insulation, and RoHS compliance, making these connectors ideal for automotive, servers, and edge compute equipment.
(read more)This small-diameter, 50Ω RF cable from Winchester Interconnect delivers low loss and consistent VSWR to 100GHz. The space-rated DX047 cable is an alternative to semi-rigid cables and features a rugged ETFE jacket, >100dB shielding, and a high flex life.
(read more)LS219 sensors are designed for high-volume, low-temperature applications where long-term stability, interchangeability, and accuracy are crucial. Suitable applications include heating, ventilation, and air conditioning, food and beverage, medical, and industrial equipment. These sensors meet DIN EN IEC 60751 standards.
(read more)These ODU AMC connectors feature dual locking capability, acting as a flexible 2-in-1 solution that enables fast locking/unlocking and provides additional protection through screw locking when high vibration resistance is required. Specifications include an IP6K9K protection rating, high-speed data transfer capability, non-reflecting surfaces, and extremely rugged housing.
(read more)Offering robust mechanical stability, Amphenol Lynx mezzanine connectors feature scalable configurations. These connectors are perfect for data centers, telecom, and industrial applications that require reliable high-density interconnects.
(read more)Bourns CRN metal film resistors are ideal for energy-efficient and environmentally responsible electronics, delivering precise resistance values with low temperature coefficient and high stability. These resistors are designed to handle demanding circuits, supporting applications such as instrumentation, power supplies, and automotive electronics where accuracy and reliability are paramo...
(read more)Supporting protocols like PCIe, Ethernet, and MIPI A-PHY, the Molex High-Speed FAKRA-Mini (HFM) Interconnect System enables real-time communication in advanced automotive architectures with rugged, compact designs that deliver up to 28Gbps at 20GHz.
(read more)