Announcements
Materials & Surface Finishes
Stiffeners are materials added to a flex circuit to rigidize areas. Rigidizing is recommended under SMT components, but not required. Other areas to consider rigidizing include:
- Hole patterns stiffener image
- Forcing bends
- Increasing overall thickness
- Protecting solder joints
- Die attach platform.../li>
Altaflex applies its knowledge base of materials and processes to work with customers participating in a variety of markets and application spaces.
Altaflex is ISO 9001:2015 and ISO13485:2016 registered.
Commercial
- Consumer Electronics
- IOT
- Communications
- AR/VR
- Data Storage
Automotive
...
(read more)HDI Flex Circuit Technology
PFC’s high density capabilities offer customers a wide variety of custom flexible circuits with features such as extended lengths, multilayer, non- traditional material constructions, and specialized foils. The properties of flex-based materials enable smaller applications with the benefit of reduced weight and optimized packaging utilizati...
(read more)Altaflex's production-quality quick-turn prototypes to accelerate development time-to-market. Low to medium-production to support project growth to transition to mass production.
Higher volume flex fabrication can be performed by our facility in Toronto, Canada. Learn more.
(read more)Whether you are launching low-Earth orbit satellites or deploying tactical defense hardware, your components have zero room for failure. PFC is your mission partner for high-reliability electronics.
We combine expert rigid-flex interconnect design support with space-qualified manufacturing solutions and full-scale fabrication & assembly. Fully ITAR Regulated and built to withsta...
Why Flex Circuits for Space?
Every gram, cubic inch, and connection matters.
Flex and rigid‑flex technologies are proven across satellites, launch vehicles, space robotics, and planetary exploration.
Key advantages:
• Significant weight reduction versus rigid PCBs and wire harnesses
• Fewer connectors and solder joints, improving reliabi...
Multi-layer flexible circuits combine several single-sided or double-sided circuits.
(read more)Single-sided flex circuits are the most basic type of flexible circuits.
(read more)At PFC, we don’t just build circuits, we protect them. Our Conformal Coating services apply a specialized polymeric film to your flex PCBs, creating a robust barrier against:
- Moisture & Humidity
- Dust & Contaminants
- Harsh Chemicals
Ensure your mission-critical electronics perform flawlessly, no matter the conditions.
Contac...
(read more)