Announcements

Sichuan Odot Automation System Co., Ltd. has promoted these products / services:

Sichuan Odot Automation System Co., Ltd. - DT-3238 Analog Current Input Module 8AI

The module supports 8 channels current signal acquisition. The module can be configured for 0-20mA or 4-20mA current signal acquisition. The module supports 2-wire (non-loop output, external power supply is required) or 4-wire current sensor input. Module high speed redundant backplane bus with pluggable terminal blocks. (read more)

Sichuan Odot Automation System Co., Ltd. - DT-221F Digital Output Module 16DO NPN

◼ The module supports 16 channels digital output, the output low level is valid and the output voltage is 0V. ◼ The module carries 16 digital output channel LED indicators. ◼ The module has the function of thermal shutdown and over current protection. (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3734: RTD Temperature Acquisition Module

RTD Temperature Acquisition Module, 4 Channels PT100 (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3713: RTD Temperature Acquisition Module

CT-3713: 3-channel RTD-PT100 temperature acquisition module (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3804: 4 channels Analog Input Module

CT-3804: 4 channels Analog Input, Thermocouple(J type, K type, E type, T type, Stype, R type, B type, N type) (read more)

Sichuan Odot Automation System Co., Ltd. - DT-3364 Analog Voltage Input Module 4AI

The ODOT DT-3364 is a high-performance 4-channel analog input module designed for the ODOT D-Series Remote I/O system. Engineered for demanding industrial environments, this module specializes in capturing standard voltage signals (0-5V, 0-10V, ±5V, ±10V) with exceptional accuracy and stability. (read more)

Sichuan Odot Automation System Co., Ltd. - DT-3434 Analog Current Input Module 4AI

◼ The module supports 4 channels current signal acquisition. ◼ Input range: 0~20mA or 4~20mA current signal acquisition, 16 bits resolution. ◼ The module carries 4 channels analog input indicators. ◼ The module input signal is isolated between channels. (read more)

Sichuan Odot Automation System Co., Ltd. - CT-122F 16 channels digital input/0VDC/Source type

16 channels digital input/0VDC/Source type (read more)

Sichuan Odot Automation System Co., Ltd. - CT-4158 Voltage Output Module 8 Analog Output

Module features

◆The module supports 8 channels voltage signal output

◆ Output range: 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits

◆ The module carries with 8 analog output LED indicators

◆ Module output signal is single – ended common – grounded output (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3238 Analog Input Current Input Module 8AI

CT-3238: 8-channel analog input /0&4-20mA/15-bit single-terminal (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT New Input Isolation Module

ODOT new input isolation module: Easily avoids common-mode interference (read more)

Sichuan Odot Automation System Co., Ltd. - DN-8034 EtherNet/IP Network Adapter

The module supports up to 32 IO modules extension, the maximum input of process data is 1024 bytes and the maximum output is 1024 bytes, flexible selection of IO modules to be paired with adapter (read more)

Sichuan Odot Automation System Co., Ltd. - DN-8033 EtherCAT Network Adapter

The module supports up to 32 IO modules extension, the maximum input of process data is 1024 bytes, and the maximum output is 1024 bytes, flexible selection of IO modules to be paired with adapter (read more)

Sichuan Odot Automation System Co., Ltd. - DT-122F Digital Input Module 16DI NPN

◼ The module supports 16 channels digital input, supports low level input, and it can connect to the NPN sensor. ◼ The module could collect the digital output signal of field equipment (dry contact or active output). ◼ The module could be connected to 2-wire or 3-wire digital sensor. (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3723:RTD Temperature Acquisition Module, PT1000

RTD Temperature Acquisition Module, 3 Channels PT1000 (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CN-8012 Profibus-DP IO Bus Adapter

CN-8012 PROFIBUS-DP network adapter supports access of standard PROFIBUS-DP, and the protocol version it supports is DPV0. (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CN-8034 EtherNETIP IO Module Network Adapter

The CN-8034 Ethernet/IP I/O module supports standard Ethernet/IP protocol access. The adapter supports a Max. input of 504 bytes and a Max. output of 504 bytes. It supports 32 pcs of extended IO modules. (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT D Series Removable Remote lO System

● Supports optional Profinet and EtherCAT masters, with future support for IO-Link, EtherNet/P, and more.

● The world's first commercially available IEC61499+Profinet solution utilizes IEC61499 standards, including distributed, hardware-software decoupling, and object-oriented design.

● Free programming software helps businesses reduce costs.

●... (read more)

Sichuan Odot Automation System Co., Ltd. - CT-122F 16ch Digital Input (PNP/Source Type)

◆ the module could collect the digital output signal of field equipment (dry contact or active output).

◆ the module can be connected to a 2-wire or 3-wire digital sensor.

◆ the internal bus of the module and field input are isolated by optocoupler.

◆ the module supports input signal holding function, holding time can be set. (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3168 Voltage Analog Input Module 8AI

CT-3168 8 channel Voltage Input 0~5/0~10/±5/±10VDC, 15Bit/16 Bit (read more)

Sichuan Odot Automation System Co., Ltd. - DT-1314 Digital Input Module 4DI

4 Channels digital input module 110 VAC/220VAC (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CN-8033 EtherCAT IO Module Network Adapter

The CN-8033 EtherCAT I/O module supports standard EtherCAT protocol access. The adapter supports a Max. input of 1024 bytes and a Max. output of 1024 bytes. It supports 32 pcs of extended IO modules. (read more)

Sichuan Odot Automation System Co., Ltd. - CN-8037 CC-Link IEFB IO Module Adapter RJ45

CN-8037 supports standard CC-Link IE Field Network Basic communication and remote equipment stations which could up to 16 stations at most. Its maximum transmission distance could be 100m. The maximum RX/RY capacity is 1024 bits, and the RWr/RWw capacity is up to 512 characters. Ethernet supports the cascade function of dual-port switches, with a communication rate of 100Mbps. (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3234: Current Analog Input Module 4AI

Current Analog Input Module 4AI (read more)

Sichuan Odot Automation System Co., Ltd. - B2341 Codesys PLC Modbus TCP Controller

A PLC built based on the structure of the BOXIO
Integrated design; Supports 5 programming languages; 32/64 points selectable; Supports Modbus TCP communication;Expansion IO module for B-Series PLC supports B-Series IO, 2/4 expansion IO cards (read more)

Sichuan Odot Automation System Co., Ltd. - CT-2754 4-Channel Relay Output Module

The CT-2754 Relay Output Module offers 4 channels with RC flyback diodes, channel isolation, and high durability. It supports resistive and inductive loads with a 3A current rating, ideal for industrial applications. (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CN-8021 CANopen Bus Coupler Remote IO Modular

CANopen is an open and flexible high-level protocol with more and more applications. Based on the CAN bus, it combines low cost and high performance, and provides an attractive distributed control solution for industrial automation, medical devices, public transportation, elevators, maritime electronics, and other applications. (read more)

Sichuan Odot Automation System Co., Ltd. - DT-222F Digital Output Module 16DO PNP

◼ The module supports 16 channels digital output, the output voltage is 24VDC and the output high level is valid. ◼ The module carries 16 digital output channel LED indicator light. ◼ Module high speed redundant backplane bus with pluggable terminal blocks. (read more)

Sichuan Odot Automation System Co., Ltd. - CT-124H Digital Input Module 32DI 24VDC

CT-124H: 32 channels digital input, sink or source, 34Pin male connector, 24Vdc, counting function supported (counting frequency up to 200Hz) (read more)

Sichuan Odot Automation System Co., Ltd. - CT-121F Digital Input Module16DI 24VDC Sink Type

16 channel digital input/24VDC/ Sink type/The input high level is valid (read more)

Sichuan Odot Automation System Co., Ltd. - CT-4154 Voltage Output Module 4 channels 16 bits

CT-4154 4 channels Voltage Output 0~5VDC/0~10VDC/±5VDC/±10VDC,16 bits

Module features

◆The module supports 4 channels voltage signal output

◆ Output range: 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits

◆ The module carries with 4 analog output LED indicators

◆ Module output signal is single - e... (read more)

Sichuan Odot Automation System Co., Ltd. - CT-1228 Digital Input Module 8DI 24VDC NPN

8 channels digital input/24VDC/NPN (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3268 Current Analog Input Module 8AI

CT-3268: 8 channels analog input /0~20mA OR -20~0mA OR ±20mA /15bit Single-ended bipolar (read more)

Sichuan Odot Automation System Co., Ltd. - DT-2794 Relay Output Module 4 Channels

4 Channels relay output module 2A@250VAC/30VDC (Resistive
load),1A@250VAC/30VDC (Inductive load) (read more)

Sichuan Odot Automation System Co., Ltd. - DN-8031 Modbus TCP Network Adapter

Elevate your control system with the ODOT DN-8031 Modbus TCP Network Adapter, a robust and versatile I/O coupler designed to seamlessly bridge distributed sensors and actuators with Modbus TCP clients (PLCs, SCADA systems, or Industrial PCs). (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CN-8031 Modbus TCP IO Module Network Adapter

ODOT CN-8031 Modbus TCP Adapter supports the standard Modbus TCP Server Communication, and Ethernet supports the cascade function of dual-port switches.This adapter supports access to 5 Modbus TCP clients simultaneously, supports the process data maximum sum of input and output of 8192 bytes, and supports number of the extension IO module of 32. (read more)

Sichuan Odot Automation System Co., Ltd. - DN-8037 CC-Link IE Field Basic Network Adapter

The DN-8037 Module supports standard CC-Link IE Field Basic protocol, and it supports dual network port switch cascade function (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CT-3168 Voltage Analog Input Module 8AI

Module features

◆ the module supports 8 channels of voltage signal input

◆ the module could collect 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, with a 15-bit or 16-bit resolution

◆ The module carries with 8 analog input channel LED indicator

◆ The module input signal is a single ended common grounding input

◆ filter time... (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CN-8032 Profinet IO Module Network Adapter

The ODOT CN-8032 Profinet Network Adapter is a scalable, high-speed solution for industrial automation, offering real-time communication, robust redundancy, and broad compatibility with PLCs and I/O modules. (read more)

Sichuan Odot Automation System Co., Ltd. - DT-121F Digital Input Module 16DI PNP

The module supports 16 channels digital input, the input high level is valid, it could support PNP sensor.

The module could collect digital output signal of field equipment (dry contact or active output). (read more)

Sichuan Odot Automation System Co., Ltd. - CN-8013 CC-Link Bus Coupler IO Network Adapter

CN-8013 CC-Link bus adapter supports standard CC-Link Ver.2 communication and it could monitor the communication status of IO modules in real time. (read more)

Sichuan Odot Automation System Co., Ltd. - DN-8032-L PROFINET Network Adapter

e module supports up to 32 IO modules expansion, the maximum input of process data is 1440 bytes (Each submodule is 1 byte and is associated with the state of the input data). and the maximum output is 1440 bytes (Each submodule is 1 byte and is associated with the state of the output data), flexible selection of IO modules to be paired with adapter; (read more)

Sichuan Odot Automation System Co., Ltd. - CT-3134 Voltage Analog Input Module

CT-3134 4 channels Voltage Input 0~5/0~10/±5/±10VDC,15 bits /16 bits (read more)

Sichuan Odot Automation System Co., Ltd. - ODOT CN-8031 Modbus-TCP Network Adapter

ODOT CN-8031 Modbus TCP Adapter supports the standard Modbus TCP Server Communication, and Ethernet supports the cascade function of dual-port switches.This adapter supports supports number of the extension IO module of 32. Module carries with the diagnostic function and it could monitor the communication status of IO module in real time. (read more)

Module features

◆The module supports 8 channels voltage signal output

◆ Output range: 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits

◆ The module carries with 8 analog output LED indicators

◆ Module output signal is single – ended common – grounded output (read more)

Sichuan Odot Automation System Co., Ltd. - Introducing the New B2341 PLC

Introducing the New B2341 PLC: Your Compact Powerhouse for Advanced Control Solutions! (read more)

Sichuan Odot Automation System Co., Ltd. - DU03L: Open PLC Multi-Protocol Master Controller

● Supports optional Profinet and EtherCAT masters, with future support for IO-Link, EtherNet/P, and more.

● The world's first commercially available IEC61499+Profinet solution utilizes IEC61499 standards, including distributed, hardware-software decoupling, and object-oriented design.

● Free programming software helps businesses reduce costs.

●... (read more)

Sichuan Odot Automation System Co., Ltd. - CT-1218 Digital Input 8DI 24VDC PNP

Digital Input 8DI 24VDC PNP (read more)