Technical Articles
Century Spring Corp. has published these technical articles:
(Part Fabrication Services)
From this Article:
Are you working with component suppliers who have met the latest quality certification requirements?
If not, you may be putting your project designs at risk of being rejected further downstream. In...
(Springs)
From this Article:
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world....
(Springs)
From this Article:
Century Spring offers a complete line of die springs in both oil-tempered and chrome-alloy materials....
(Industrial Hardware)
From this Article:
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the...
(Springs)
From this Article:
Extension springs are designed to resist a pulling force, returning to a tightly wound coil when the force is removed....
(Springs)
From this Article:
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism...
(Metals and Alloys)
From this Article:
If you have a demanding application that is used in high-temperature, corrosive or other harsh environments, manufacturing your spring or fastener out of an "exotic" alloy may provide the...