About

3M™ Nextel™ Ceramic Textiles and Composites provide innovative solutions in industries from aerospace to petroleum refining to metal processing. The outstanding thermal protection provided by Nextel™ Fabrics, Tapes and Sleevings allows engineers and manufacturers to handle high temperature applications up to 2500°F (1371°C).

Supplier Directory Categories

3M Ceramic Textiles and Composites is listed in these categories: