Category: Screws
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

ADB® ADB®
ADB® is the originator and industry's leading manufacturer of hoist rings and safety lifting devices used in many sectors of manufacturing and construction. Product applications include aerospace and defense, stamping and injection molding, power generation; nuclear, hydro, wind and solar, construction including tunnel boring, precast panels, tilt-up and pipe installation, road construction and many more. Their quality assurance program ensures that all of their products are 100% magnetic particle inspected and 100% Rockwell hardness tested.

The ADB® Advantage

  • Originator of the Hoist Ring, with the largest inventory of standard hoist rings
  • 100% Made in the USA
  • ISO 9001:2008 Registered Manufacturer
  • Patented designs
  • Specialized in customization of products
  • WLL from 275 lbs to 500,000 lbs
  • Technical support for products and applications
ADB® ADB®
  Heavy Duty® Hoist Rings Safety Engineered Hoist Rings
The Standard of Performance

ADB®‘s safety lifting devices are designed to replace conventional lifting hardware and devices that have been outdated by new safety regulations. High safety standards are critically important when lifting heavy loads and their products provide the kind of safety that help protect people and equipment from accidents before they occur -  accidents caused when eyebolts break and loads are dropped. Their safety hoist rings are engineered and tested to provide a 5:1 design factor in any direction from 0 - 90° to the mounting screw. Unlike eyebolts, the hoist ring design provides the ability to pivot 180° and swivel 360° to compensate for pitch, roll and sway when lifting an unbalanced load.

The Safest Lifting Devices and Hardware Available

ADB® lifting products are made from high strength alloy steel. They also offer products made from 300 series stainless steel as well. ADB® is ISO 9001:2008 certified. Today, as the industry leader in safety lifting devices, ADB® customers can be assured that the company continues its dedication to manufacturing and supplying the highest quality, safe and innovative products and supporting services you have come to rely on during their nearly 70 years in this industry. In fact, they are as committed as ever to ADB®’s “Safety Is Our Only Business” motto. They are extremely proud of their zero product failure claims and are dedicated to doing everything to extend this distinctive achievement.


Supplier Directory Categories

Bolts
(103 Products)
Hoist Rings
(334 Products)
Screws
(103 Products)
Shoulder Screws
(97 Products)