About

AcQ Inducom develops, produces and delivers solutions for a wide range of embedded electronics applied in aerospace, military, test & measurement, transportation and industrial automation. In most cases this involves the design, building and delivery of embedded real-time hardware- and software components. Some of the strengths of AcQ Inducom are fast prototyping, safety-critical designs, form-fit-function replacements for discontinued products and long product life cycles.
The company has the know-how to set up a complete development project from begin to end, from the formulation of the problem requirements via design and development to implementation and support, according to IEC61508, EN50155, ED80/DO-254 or ED12/DO-178B if required. Fields of knowledge include small stand-alone embedded systems, VMEbus, CompactPCI, PMC, PCI and M-module, as well as MIL-STD-1553 (STANAG 3838/3910), ARINC-429 and CANbus.

For many years, AcQ Inducom has designed and produced not only standard products but also a huge variety of customized Single Board Computers, I/O Boards, Control Systems and other applications. Serving markets as Aerospace, Defence, Industrial, Test and Measurement and Transportation, but also other markets as Medical are possible areas for us to serve.
Depending on the application, solutions may be offered from the following:
• Standard products and modified standard products
• Semi-customized solutions
• Full custom solutions
• Additional FPGA configurations