About
With power up to 1.60 hp (1.19 kW) and governed high speeds ranging from 25,000 rpm to 90,000 rpm. Direct Drive Air Turbine Tools® offer a wide range of compact, reliable hand tools, spindles and motors which save on compressed air consumption and give you longer tool life. Air Turbine Tools® are the proven, precise, reliable tools of a new generation™ available today.
Air Turbine Tools, Inc's patented governor control system delivers constant high speed and torque under variable load for increased production, super accuracy and extended cutting tool life.
The peripheral speed, not power or pressure, does the work faster with an improved finished surface.
The oil free mechanism eliminates workplace pollution. In addition noise levels are greatly reduced to as low as 65dBa. Fewer moving parts and less friction in our governed turbine motor means fewer repairs too. No maintenance is required. There are no vanes or gears or brushes to burn up or to wear out or lubricate, and no control unit.
Now a patent pending autochanger lets you automate the spindle loading for your carousel on almost any CNC to retrofit for constant governed high speed and speed up your program 500%. With no duty cycle in 24/7 operation, Air Turbine Spindles® completes detailed operations in a fraction of the time of other spindles.
Light and powerful Air Turbine Tools, Inc's reduce vibration, fatigue and RSI / MSK injury for operators and are nearly silent.