About


Alkon fittings and valves touch everyone, in one way or another, every day. From the Abrams tank to amusement park rides. Packaging systems to dental equipment. Car washes and refrigerators to low riders. We can make any product from scratch — from melting and forging to casting and machining to the finished product. Alkon is one of the largest manufacturers of brass push-to-connect (PTC) fittings in the U.S. Alkon also is one of only a handful of companies worldwide with the technology to produce lapped spool valves, one line of many in our thousands of valve products, used in a variety of industries around the world. Customers come to us because they know we'll do it right. 10,000+ fittings, valves and flow-control products. All Alkon products arrive with pre-applied thread seal — and the performance assurance that comes with our high quality standards. Just two of many ways we make sure our products are the best you can get. Alkon is certified ISO 9001:2008.


Fittings
Alkon push-in fittings provide 60% more flow than conventional fittings with internal tube supports and save up to 75% in assembly time. Alkon fittings are available in brass and plastic and with nickel plating for lasting durability in harsh operating conditions. Our line of fittings is one the most extensive available on the market today. We welcome custom parts orders on short notice.
Configurations/functions: Shaped or straight, swivel or stationary industrial fittings (push-to-connect [PTC], brass pipe, compression-type), manifolds and specialty fittings (MQ manifolds, MTQ connectors and design-your-own).
DOT-Approved: PTC air brake, compression air brake approved for temperatures ranging from -40°F to 212°F (Series NQ-NTA air brake brass compression fittings to 325°F).
Alkon is prime supplier of PTC fittings to the Department of Defense for the Abrams tank and the Stryker vehicle programs. Our products are used on aircraft carriers and low riders, on trucks and world-class drag racers.


Valves
Alkon valves are some of the fastest cycling and most reliable in the industry. We specialize in directional control air valves and valves specially designed for the transportation industry. We offer hundreds of options for one of the most complete valve product lines in the industry. So, every valve is made to order with ONLY the options you need. And with 100% product testing, we can guarantee performance.
Configurations/functions: Directional control air valves, lockout valves, 3-way and 4-way valves, no-lube valves, lap-spool valves, sprite valves, stand-alone valves, manifolds and stacks.
Transportation: Suspension valves, lift axel (dump) valves, pressure protection valves.
Sealant: Standard, high-temperature.
Alkon valve products are selected for home refrigerators and dental equipment, industrial air compressors and car washes, petrochemicals and packaging, aircraft and amusement park rides.

Flow Controls
Our entire flow control line has long been recognized for its high-flow, ultra-reliable performance. Which explains why our flow control valve was chosen for use in the original Jarvik artificial heart.
Configurations/functions: Angle and in-line flow controls, needle valves.

Supplier Directory Categories

Alkon Corporation is listed in these categories: