About
Automatic Wire & Tube Cutters and Conveyor Tunnel Ovens
AMTI’s SLICE® and SHRINK® machines are quality engineered to be Rugged, Robust and Reliable. Our precision measure/cut SLICE® products are the most reputable and recognized in the industry and our shrink/curing conveyor oven SHRINK® products provide industry leading Rapid and Repeatable results. All AMTI Products are American made and sold world-wide.

We are proud to announce our new SLICE® 123 and SLICE® 150 machines, more ways to increase efficiency, output and production. AMTI SLICE® solutions serve a variety of precision cutting requirements. Whether you are cutting multi-conductor, flat ribbon cable, heat shrink tubing, insulation material, convoluted tubing, hose or wire, AMTI has the machine to make the job easier. With a wide variety of options and models to choose from, our customers can rely on the SLICE® for a significant return on investment.

Reduce labor cost, product variability and scrap. Improve consistency and repeatability. The AMTI SHRINK® is a turbulent airflow convection style conveyor oven that can be easily moved into the production cell to increase manufacturing velocities and limit process variation. Temperature settings range from 100 degrees to 350 degrees Fahrenheit with conveyor speed setting from 1 inch to 100 inches per minute. Fully programmable and easy to set-up.