About




MARKET EXPERIENCE
• Design of complete finishing systems for liquid and powder coatings
• Recirculating Spray Washers with Continuous Overhead or Mesh Belt Conveyor
• Immersion Pretreatment Systems
• Convection Dry-off and Bake Ovens
• Radiant-Convection Bake Ovens
• Mesh Belt Ovens and Batch Ovens
• Paint and Powder Booths
• Control Panels with PLC
• Pyro-Strip Fluidized Bed Hook Cleaning Equipment
EQUIPMENT CAPABILITY
• Dual Crane runway full length of building for loading large assemblies onto a flatbed truck. Cranes with (10) and (20) Ton capacity and multiple Jib Cranes
• Multiple Shear and Brakes with 3/8" x 12'-0" sheet capacity
• CNC Punch press and CNC Plasma with 8'-0" x 12'-0" cutting bed
• CNC Saw and Iron worker for all types of structural steel fabrication
• Roll Former machines for Insulated Oven Panels and Ductwork
• Variety of welding equipment for every type of welding
• Full complement of tools for complete sheet and structural steel fabrication
Field Services
• Installation of equipment and Start-Up of the complete system
• Removal and relocation of existing equipment
• Service of Amiberica equipment and also equipment manufactured by others
• We offer custom fluidized tanks to fit your needs
• Repairs and additions to current systems can be quoted and promptly finished