Category: Motor Starters and Contactors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

AuCom Electronics Ltd.
AuCom Electronics is a New Zealand company specializing in the design and manufacture of soft starters and reduced voltage starters.

Choose from a complete range of soft starters, from 1kW to 1MW. Whether you require a simple product for soft starters only, or a comprehensive solution for your motor control and protection needs, AuCom offers a product to match.

AuCom offers:

  • Technical expertise in soft starters and reduced voltage starters
  • A proven track record in soft starters since 1978
  • Excellent manufacturing efficiencies
  • Plus the flexibility to meet your motor control and protection needs.

AuCom's soft starter distribution partners offer an excellent product range for motor overload protection, a growing international brand and a high level of support. They work hard to ensure their partners have the knowledge, resources and confidence to successfully sell soft start solutions in their local market.


Supplier Directory Categories

AuCom North America Inc. is also listed in these categories:

Technical Articles

Application Note: EMX3 Brake Control - Including an External Zero Speed Sensor (.pdf) (Motor Starters and Accessories) The EMX3 has a standard braking feature whose operation consists of two distinct braking cycles. The initial-state braking cycle is used to bring the motor speed down to approximately 60% of the... (View Full Article)
Application Note: EMX3 Jog Forward Control (.pdf) (Motor Starters and Accessories) The EMX3 has jog forward and jog reverse as a standard feature. During jogging, motor torque is fixed and the jog speed is 11% of the motor full load speed in both directions. (View Full Article)