About

• Continuous, Unattended, Composite Liquid Sampling
• Direct Sample Piping and Refrigeration System Maintains Sample Integrity
• Programmable Sample Size and Collection Frequency
• Versatile, indoor/outdoor installation near sample source or high traffic area
• Can safely gather samples from remote or explosive environments
• Easy-To-Install — Factory Assembled, Pre-Wired, and Pre-Piped
• Weatherproof, Corrosion-Resistant Cabinet and Components
• Tamper-Proof — Key Lock, Three-Point Security Latch on Cabinet Door
• Submersible Sampling Probe or Submersible Pump Furnished as Standard
• Fully Customizable to fit your specific needs or environment
• Unparallelled technical support
• Automatically Resets Timers after a Power Interruption
BVS has over forty (40) years experience in the design and manufacture of automatic samplers. All BVS samplers are warranted for a period of two (2) years from the date of installation. BVS can custom design a sampler to meet your special requirements. The BVS model SPE-400 electro-pneumatic, composite sampler is our most popular model, as it is virtually maintenance-free, with a standard lift of eighty (80) feet, with higher lifts available. All BVS samplers can take samples by the built-in manual timer or flow-proportionally when supplied with a dry contact closure or an optional signal converter to accept a 4-20 ma flow signal.
Supplier Directory Categories
BVS, Inc. is listed in these categories: