About



Bindicator is a full service supplier of point and continuous level sensors for industrial applications. Since 1936, our bin level indicators have been preventing overflow spills, controlling surge bins, detecting plugged chutes and providing on/off control of pumps and conveyors in the dry bulk industry. Bindicator products are manufactured in an ISO 9001 certified facility in Spartanburg, SC. Our history and signature white coating has made Bindicator a brand that people know and trust for their dry bulk inventory management needs.

Bindicator level technologies include the original paddlewheel, Roto-Bin-Dicator, patented by Bindicator in 1954. Also included are capacitance, vibratory, hydrostatic, diaphragm, weight and cable, pulse through-air radar and ultrasonic technologies. With an established network of trained representatives in over 40 countries worldwide, Bindicator strives for excellent customer service and support. Experienced application engineers are here to support you in determining which level sensor is right for your application.

Dry bulk inventory management is more efficient with the use of Bindicator level sensors. Bindicator products are used in a wide variety of industries around the world, including:
• Food: grains, food processing, pet food, and feed mills
• Energy: renewable energies, natural gas & oil, and coal processing
• Cement
• Plastics

Products

• Point Evel Measurement: Bindicator point level measurement products are on/off devices with relay or switch outputs. Point level sensors indicate when material in a vessel is present or absent at a specific point. These durable, simple devices require little to no maintenance and are easy to install and set up. Bindicator offers a range of point level measurement products shown below.
• Continuous Level Measurement: Bindicator offers a range of continuous level measurement products that monitor the level of material in a vessel continuously as it rises and falls. A variety of outputs are available as well as technologies such as guided wave radar, cable and weight, through-air radar and ultrasonic. Use the filter buttons above to narrow the view to Contact or Non-Contact level sensor.
• Communication Devices
• Material Handling

Supplier Directory Categories

Bindicator is listed in these categories: