Category: Gas Compressors and Gas Compressor Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Bristol Compressors International, LLC is committed to delivering product excellence in quality and reliability; our people are dedicated to providing world-class customer service, value, delivery and technical support to our global HVACR customers.

Our product versatility allows customers to select compressors with the appropriate capacity, SEER, EER, and sound level that best fit rigorous applications in air conditioning, heat pump, geothermal and refrigeration systems.

In keeping with a commitment to deliver environmentally conscious, energy-efficient products, Bristol Compressors International, LLC offers a variety of ozone-friendly refrigerant compressors with fixed- and variable-frequency drive configurations.

Our high-output air conditioning and heat pump compressors feature:

  • Efficiency levels from 8.2 to 12.0 at ARI rating conditions.
  • Product capacities ranging from 9,000 to 287,400 BTU/H - the widest range of hermetic air conditioning compressors available from one source today.

Our medium and low temperature refrigeration compressors are the highest performing in the industry, featuring:

  • EER ranging from 2.8 to 6.4 in 45/100 conditions
  • Product capacities ranging from 5,200 to 40,100 BTU/H

Supplier Directory Categories