About
|
Whether you need a standard or custom product, you can count on carter to deliver your order quickly. Choose the industry leader in stainless, polycoated and chrome plated bearings.Carter Manufacturing has a bearing for almost any application....and if we don’t have it in stock, our knowledgeable staff can manufacture a custom bearing that will meet your design and scheduling requirements. Stainless Steel Xtenda™ SeriesOur Stainless Cam Followers and Cam Yoke Rollers are used for numerous standard and special applications. These bearings are in use throughout the world, operating reliably in a multitude of chemical, food and industrial environments. Hi-RollersHi-Rollers™ are manufactured with either deep groove ball bearings or tapered roller bearings. They are capable of handling combined radial and thrust loads. They will also run at much higher speeds than needle bearing cam followers. Hi-Rollers™ are tightly sealed with an expansion plug on one end and feature radial contact lip seals on the bearings. They are excellent for use in high moisture or dusty environments. Standard Cam Followers & Yoke RollersThese easily mounted bearings are ideally suited for many cam or track roller applications, particularly where loads and shock are moderate. Available in multiple variations to suit your specific application. Neverlube™ BearingsCarter’s advanced design self-lubricating sleeve bearing provides continuous, dependable lubrication for the life of the unit. Because there are no internal moving elements, Neverlube™ bearings offer trouble-free operation in a wide variety of applications, including situations where the equipment is subject to frequent wash down. The self-lubricating feature also helps reduce maintenance costs and assures adequate lubrication at all times, greatly reducing the possibility of bearing failure and unscheduled downtime. |
Carter Manufacturing specializes in prototyping and manufacturing high precision bearings for both standard and specialized applications in industries such as chemical, food processing and industrial. We maintain a large inventory of all of our standard bearings which means we can meet your needs promptly. For special applications, we can modify one of our standard bearings or provide a custom product to meet your needs exactly.