Category: Optical Polarizers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About



COMPANY INSTRUCTION

Changchun Sunday Optics Co., ltd, was founded in 2010, located in optical base Changchun city.With branches in Changchun, Jiangsu, Nanjing, Sunday Optics mainly produces spherical lens, aspheric lens, prisms, high precision window, filter, coating, laser lens, optical design and optical assembly. The minimum size of the lens can be 0.1mm, and the tolerance of prism's 90-degree angle can be 2". We have ISO9001:2015,ROHS,CE certificates.

COMPANY INSTRUCTION

Equipment: Sunday Optics owns milling and grinding machine, polishing machine, ring throwing, glue machine, coating equipment. These equipments make complete production process of cutting, grinding, polishing, coating and glue.

Annual output: With multiple branches, our annual processing capacity up to 1 million pieces,which can achieve sample order and mass production.

Technical support: Relying on the technology of changchun institutr of optics, we can complete the processing of parts with high difficulty and provide optical design, assembly and other services.

Main materials: optical glass, infrared materials, BK7 FK61 CaF2 Silicon Germanium, etc.

Coating film: In addition to providing high-quality parts, we can also offer most kinds of coating, optical films equipped with crystal film thickness controller 360C and ion source to ensure the coating precision and quality.

TESTING

We have zygo interferometer, focometer, goniometer, spectrophotometer, microscope, profilometer and other high-end equipment to ensure the quality of products.

Supplier Directory Categories

Changchun Sunday Optics Co., Ltd. is also listed in these categories:

Technical Articles

Infrared Glass Material Technology (Optical Components) The main difference between infrared optical systems and visible optical systems is that only a limited number of materials can be effectively applied to the mid-wave infrared and long-wave infrared... (View Full Article)