About
|
Why struggle with conventional methods of rethreading? Most methods today just prolong the agony of throwing away those hard to find bolts or the imminent removal of those damaged studs. Let’s face it, time is money. Whether for a customer or for yourself, saving time and money is always an issue. The Chase 'em Back Tools™ thread chasing system is easy to use and will pay for itself in just a couple uses. It’s a labor saver!!!
Chase 'em Back Tools developed and patented the concept of the reverse wrap-around thread chaser in 1998. The Chase’ em Back Tools Thread Chaser is a simple and cost effective method of rethreading damaged rusted or corroded threads on studs and bolts, and can be used again and again. All Chase 'em Back tools are made of harden tempered steel. They are hardened to 50.2 hardness so they will not chip or break. All Chase 'em Back tools have a limited Life Time Warranty. When cleaned, oiled, and used properly, they will last a lifetime. |
The Chase 'em Back Tools™ Reverse Thread Chaser is a simple and cost effective method of rethreading damaged or rusted threads on studs and bolts. This unique rethreading system allows for quick, clean and effective rethreading of engine studs, equipment studs, hold down studs, wheel studs, all-thread, and bolts that have been damaged rusted corroded and are just too expensive to throw away. Would you like to spend less time with thread files? Are standard thread dies just too hard to get started on severely damaged thread? The Chase 'em Back Tools™ system is fast and easy! Simply select the appropriate thread chaser for your application and install around the remaining good threads of the stud or bolt. Apply an appropriate lubricant or cutting oil to t stud or bolt. Affix the appropriate wrench supplied with your kit and work clockwise and counter-clockwise until the damaged or rusted threads are rejuvenated. Just that easy!!