About



Condor Pacific is a leader in the design and manufacturing of Rate Gyros, Tuned Gyros, and MEMS systems. Our facility is located in Southern California. Our product design, overhaul and repair programs ensure reliability, performance and superior service. Our product line includes a broad range of gyroscopes for demanding applications. A full line of Gyroscopes is available along with full overhaul and repair capabilities.

Customer satisfaction is the foundation for the worldwide recognition of Condor Pacific for on time delivery, reliability and customer service. Our staff members have an enviable record delivering products to all branches of the military, aviation, space, and oil & gas exploration industries.

Condor continues to produce gyros either as system components or complete system packages incorporating the latest MEMS gyros with compact electronics. Applications include flight control, rate of turn, plus antenna, gun turret and camera stabilization systems. Technologies include MEMS rate and acceleration sensors, traditional spinning mass gyros and inertial electronics packages.

Condor Pacific Industries maintains a Quality Assurance program certified to ISO 9001-2008, ensuring the quality inherent in the design. All manufacturing processes are performed in Condor Pacific's 10,000 clean room (Class 7 of ISO 14644-1). Critical manufacturing processes including bearings are performed in Condor Pacific's certified Class 1000 clean room environment.

Condor engineering, quality and fast turnarounds will keep your inertial applications active in the field under extreme conditions. Inquiries from foreign distributors and US representatives are welcomed, including requirements for the F-16 aircraft. Please contact our industry leading design and sales support team.

Supplier Directory Categories

Condor Pacific Industries Inc. is listed in these categories: