About

Cone Mounter Bearing Heaters

 

Proper bearing installation is essential to safeguard maximum bearing life. By heating the inner race to approximately 250°F prior to installation, the user allows the bearing to expand and slide easily onto the shaft. Today, thousands of Cone Mounter Bearing heaters are in use worldwide promoting bearing longevity, reducing downtime, and lowered maintenance costs.

Cone Mounter products are simple, efficient, American made alternatives to larger more expensive induction bearing heaters.

Customer satisfaction is Cone Mounter’s primary concern. All units come with a simple instruction sheet, a 250°F temperature indicating "crayon" and a one-year warranty. All units are normally available for immediate shipment.

Benefits

  • Flexible: Each unit is designed to heat a wide a wide range of bearings
  • Portable: Each unit weighs 17 lbs. or less so it can easily be moved close to the equipment being maintained.
  • Non-Magnetizing: Each current is not applied to the bearing. Resistance elements heat the unit, which in turn heats the bearing, preventing magnetization.
  • Affordable: Cone Mounter units are priced economically for maintenance and repair operations.
  • Easy to Use: Simply follow the short instruction guide. No complex manuals or training are necessary.
  • Reliable: The simple design of Cone Mounter units promotes a long life. Units are warranted for one year.
Cone Mounter Bearing Heaters
Cone Mounter Bearing Heaters
Cone Mounter Bearing Heaters
Cone Mounter Bearing HeatersCone Mounter Bearing HeatersCone Mounter Bearing Heaters

Supplier Directory Categories

ConeMount Bearing Heaters is listed in these categories: