About

Copes-Vulcan, an SPX Brand has been providing valves to the power, pulp and paper, oil and gas, and petrochemical industries since 1903. We are recognized worldwide as a leader in valves for severe and critical service applications. Our strength lies in our ability to provide innovative valve solutions for our customers' application needs.

Copes-Vulcan is a leading supplier of control valves and desuperheaters for the power, process and nuclear industries. Copes Vulcan’s longevity has afforded them a solid foundation in tailoring equipment selection and design to our customers' requirements and conditions.

Today under SPX, Copes-Vulcan joins other highly respected process solution brands to provide our customers with more choices, more innovative solutions.

Copes-Vulcan's Product Line Includes:

Special Application Globe Style Control Valves: General Service & Severe Duty application, High Turndown, 0.75-24" Sizes, 150-4500 ANSI Ratings, Special ANSI Ratings, Meets ASTM/ASME Standards, Threaded -- Butt/Socket Weld -- Flanged Ends.

Trim Types: Minimum 13 Types, RAVEN™, HUSH™, CAV B9©, One Stage Hush©, Noise Control, Cavitation Elimination, Velocity & Erosion Control.

Actuators: Diaphragm Style -- Models 700 & 1000, Model 1000 Field Reversible, Electric Available, Electro/Hydraulic Available, Piston, Reverse or Direct Acting (Model 1000 Field Reversible).

Steam Conditioning Equipment (Desuperheaters): 7 Styles, Mechanical Atomizing, Variable Orifice, Integral Cooling Water Function Available, High Turndowns, 150-2500 ANSI Ratings, Special ANSI Ratings, Meets ASTM/ASME Standards.

Nuclear Control Valves: Pneumatic -- Motor -- Manual Operators, Metal & Resilient Seats, Widest Selection of Trim in the Industry, Globe -- Angle -- Isolation & Three Way Body Configurations, Size Range: 3/8"-20" Class 150-2500, ASME Section III "N" & "NPT" Stamp Certified.

Nuclear High Performance Butterfly & Ball Valves: Bi-Directional Class VI Shut Off, Metal & Resilient Seats, Torque Seated/Position Seated (Butterfly Only), Pneumatic -- Motor -- Manual Operators, Modulating or Isolation, Two & Three Piece Ball Valve Design, ASME Section III "N" & "NPT" Stamp Certified.

Supplier Directory Categories

Copes-Vulcan, An SPX Brand is listed in these categories: