About


Delta Transformers Inc. produces a wide range of dry-type transformers, to respond to a multitude of needs and applications, and in constant respect for the environment and in a spirit of continuous innovation. Delta Transformers Inc. considers our customers as business partners. Customer satisfaction is our priority; we are committed to long-term relationships with our customers.

Distribution Transformers
Delta Transformers Inc. offers a complete range of general purpose, standard and custom transformers. This family of products available in either copper or aluminum windings.

Non Linear Load Transformers
Due to the technological developments of the past 30 years, electricity is no longer used in the same way. Delta Transformers Inc. develops solutions to modern electrical problems caused by harmonics, electrical noises, voltage surges and power outages. Delta Transformers Inc. products are specially designed for each type of non-linear load.

Power Transformers
Delta Transformers Inc. has a complete range of power transformers for industrial, commercial and institutional applications. From 300KVA to 15 000KVA and classed up to 34,5kV, 150KV BIL and especially designed for: Indoor use; Outdoor use; Core+coil conception for OEM; and Replacement of existing transformer (oil or dry).

Supplier Directory Categories

Delta Group is listed in these categories: