About

Kitchen/Food Service Products
DEMA has the systems for almost any kitchen food service need, application and kitchen size. From dishwashing, sinks, drains and spray cleaning, DEMA has multiple systems for different volume, with different features and at different price points to handle virtually any need. DEMA uses precision electronic peristaltic pumps with unique patented features, industry-leading solid bowls, and is the industry standard for water connections, proportioners and spray clean applications. For any need in the kitchen or food service environment, DEMA has a system to fit your needs.

DEMA makes laundry systems for large volume commercial and industrial laundries, large to small on-premise commercial and institutional laundries and systems for home-style, self-serve and coin-operated laundries. DEMA's systems are designed to handle virtually any commercial laundry machine and facility. From machines handling less than 100 pounds (45 kg) to facilities handling tens of thousands of pounds per day, DEMA has a dispenser for most commercial machines. DEMA's systems incorporate a modular design to vary the number of pumps / chemicals and up to 4 different pump sizes to handle many different volume applications. DEMA also uses a modular design for programming and for data recording and management, giving you superior flexibility and cost control.

Every conceivable application can be solved with a DEMA housekeeping dispensing system — From premium systems with locking enclosures, one-handed bottle filling and point-of-fill high flow activation to basic modular systems. DEMA has systems made from plastic or stainless steel enclosures using the proven 633 water valve or the innovative Dilution at Hand water valve. DEMA's systems use 1, 2.5 or 4 gpm (4, 9 or 15 L / min.) proportioners with Action Gap or air gap back flow protection. DEMA recently launched SafeLink One, a portable unit capable of dual dilution, dual fill rates and spray or foamer options. DEMA has a housekeeping system for any need with unique features designed to make filling bottles, buckets and equipment easier. In addition, DEMA offers the industry leading Safe Link™ Closed Loop Chemical Management System for any dispenser that exceeds environmental and personal safety standards for chemical connections.

DEMA offers numerous systems for food & beverage processing, manufacturing and industrial applications. For in-line processes including sanitizing, cleaning and lubricating to drop stations and other spray and foam cleaning applications, to high flow and drum dispensing and general proportioning, DEMA has you covered. DEMA offers electronic systems with and without electronics, peristaltic pumps, water driven proportioning pumps, injectors and venturis to handle the wide variety of industrial and manufacturing cleaning needs. And DEMA's engineering staff has developed many systems for special applications not shown on this site. Contact DEMA today for more information.
OEM Solenoids, Injectors & Carwash Products
DEMA offers a full line of proven quality built fluid control devices and components used in a wide variety of OEM equipment and systems. DEMA has solenoid valves, float valves, strainers, pumps and injectors to handle different fluid types, pressures and applications. DEMA's 70+ years of machining and casting fluid control devices is the backbone of our business and built our reputation in the carwash and other equipment, manufacturing and process engineering markets. Superior quality is maintained with strict control methods in all phases of production. Detailed testing is done during all phases of production followed by 100% testing for such things as overall body and seat tightness, electrical characteristics, and operation. All DEMA valves and devices are manufactured in our ISO certified Missouri plants and many are listed by Underwriter's Laboratories, Inc. DEMA's engineering staff has developed many components and devices for special applications not shown on this site. Contact DEMA today for more information on how we can support your equipment development.
Dairy, Agriculture & Irrigation Products
DEMA offers many systems for dairy, agricultural and irrigation applications. DEMA has systems for in-line addition of fertilizer, insecticides and pesticides and dosing of livestock vitamins into the water supply. Other in-line processes including sanitizing, cleaning and lubricating of production equipment and dairy parlors, spray and foam cleaning applications high flow and drum dispensing, two-chemical mixing, general proportioning and many others. DEMA offers electronic systems with and without electronics, peristaltic pumps, water driven proportioning pumps, injectors and venturis to handle the wide variety of agricultural, irrigation, processing and general cleaning needs. And DEMA's engineering staff has developed many systems for special applications not shown on this site. Contact DEMA today for more information.
Supplier Directory Categories
Dema Engineering Company is listed in these categories: