About
DRAGON JACKET INSULATION™ DESIGNS AND MANUFACTURES FULLY ENCAPSULATED INSULATION PRODUCTS
Dragon Jacket pipe, valve, and tank insulation products provide superior protection, improved R-value, and thermal stability in a 100% waterproof, durable, and lightweight product that is fast and easy to install. Our insulation outperforms traditional insulation and gives you a better return on your investment.
Dragon Jacket insulation products are durable, reusable, and long-lasting. We use a patented process that combines closed-cell foam and a polyurea coating for a 100% waterproof encapsulation. Our insulation is impact, weather, and UV-resistant and will perform in demanding operating environments for 20+ years. We’re so confident in its performance and durability that we offer a 5-Year Warranty. Can you get that from your current insulation provider?
DRAGON JACKET OUT-PERFORMS THE COMPETITION IN DEMANDING OPERATIONAL ENVIRONMENTS, PERIOD.
Insulation durability and reliability over time directly impact operational costs, product integrity, equipment functionality, energy consumption, and waste. Finding the best option is not just an opportunity. It's an imperative.
• 100% Encapsulated
• 100% Waterproof & Oilproof
• Chemical and UV Resistant
• Top R-Values on the Market
• Unmatched Thermal Stability
• Fast & Easy Installation
• Removable & Reusable
• Impact Resistant
• 20+ Year Lifespan
Compare our Insulation to Standard Insulation
Dragon Jacket Makes Installation Safe and Easy!
• No "tradecraft" training is required for installation.
• No cladding is required. Our 100% water, chemical, and oil-proof polyurea encapsulation is the true "one and done" insulation solution.
• All parts are palletized and coded for easy transfer and fast, accurate placement.
Get the Details on Installation
Dragon Jacket Maintains Thermal Stability for Processes Operating above and Below Ambient Temperatures
• Mitigates heat transfer & energy loss, lowers energy costs, and reduces greenhouse gas emissions.
• Stabilizes process controls against temperature fluctuations, which can contribute to degradation and expensive quality control issues.
• Withstands moisture-caused substrate expansion and contraction.
• Protects heat trace systems from thermal inconsistencies with a consistent, steady R-value, even when used with complex shapes.
Dragon Jacket Insulation is made in the USA and proudly supports American infrastructure with our Build America, Buy America compliant products. Our products are also FDA Approved for Incidental Food Contact and come with a 5-Year Limited Product Warranty.