Category: Architectural Coatings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

External wall insulation & anti-crack render systems

Dryvit Systems, Inc, has been part of the external wall insulation (EWI) and finish systems industry since 1969, and is part of RPM International Inc. RPM is a £1.7 billion holding company, and a world leader in speciality coatings, serving both industry and consumers.

Dryvit has grown to become the market leader of EWI technology in North America, and with a proven track record in the UK, since 1989, we have built a solid reputation based on innovation, advanced design capabilities and superior service. Dryvit UK is a wholly owned subsidiary of Dryvit Systems, Inc, with ISO 9001:2008.

Systems

External Wall Insulation Systems

External Wall Insulation (EWI) is an extremely effective method of insulating buildings. The systems are based on a simple premise…insulation is more cost effective when placed on the exterior of a building. Read More >>

 

 

 

Prefabricated External Wall Insulation Systems

Dryvit’s prefabricated EWI system options offer fast track installation for use on either new build or refurbishment projects. These prefabricated systems possess the same benefits as site applied EWI system but in addition offer factory controlled quality and rapid installation unhindered by environmental conditions that would normally affect traditional building methods. Read More >>

 

 

Anti-Crack Render Systems

Dryvit ACR systems and the Cement Board MD Finish System are a range of 100% acrylic polymer based anti-crack renders designed to outperform the shrinkage and cracking characteristics of traditional renders. Read More >>

 

 

 

 

One Coat Render

Dryvit One Coat Render (monocouche) is a widely used through coloured one coat render. It is an advanced polymer modified render system which is available in a standard range of nine attractive colours. Read More >>

 

 

 

tafs

TAFS

Dryvit’s Textured Acrylic Finish Systems (TAFS) have been developed for use over Insulated Concrete Form (ICF) buildings. Insulated Concrete Forms (ICFs) are a high-performance wall system consisting of lightweight, interlocking expanded polystyrene forms, which remain in place after the concrete is poured. Read More >>

Supplier Directory Categories