Category: Linear Slides and Linear Stages
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

 

Durabond Slide


DuraBond Slides
feature low profile, square gib, Rulon coated, linear bearing surfaces which provide high precision, rigidity/stiffness and superior vibration dampening. The maintenance free slides excel in harsh environments. Slides are used in applications including machine tool, special machine, power train, fixturing, work holding and manufacturing in general. Standard and custom products are available.

  • Standard widths of 2”, 3”, 4”, 6”, 9” and 12”
  • Standard base lengths from 4” to 32”
  • Slides are precision machined and ground from high quality tool steel
  • Rulon coated bearing surfaces for low friction and long life
  • Custom slides designed to meet exact customer specifications
  • 3D and 2D downloadable files available for standard slides

DuraBond Slides is a subsidiary of Automated Industrial Motion; a privately held leader in the design and manufacture of linear slides, wire forming equipment and automation solutions for the manufacturing industry.

Durabond Slide Durabond Slide Durabond Slide

Supplier Directory Categories