Category: Bolts
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Dyson Corporation (The)
Custom Forging
Dyson Corporation (The)
Machining
Dyson Corporation (The)
Heat Treating
Dyson Corporation (The)
Domestic Nuts - 100% Melted
and Manufactured in the USA

LARGE DIAMETER FASTENING SYSTEMS

100% Melted and Manufactured in the USA

For over 125 years, The Dyson Corporation has supplied domestic fasteners, forgings and machined parts to America’s transportation infrastructure of bridges, railroads and waterways, the fossil fuel industries of mining and power generation, shipbuilding and nuclear power, and the OEM supply chain.

Dyson’s unique product mix includes: Bolts and Screws, Nuts and Washers, Rods/Studs/Pins, Construction Accessories, Specialty Fasteners, and Custom Forgings and Machining, and Heavy Duty Lift Truck Forks.

Forgings made at Dyson's Painesville, Ohio plant range in size from 1/2 to 10,000 pounds. Equipment includes a combination of hammers, mechanical and hydraulic presses, upsetters, benders, and state-of-the-art hot part formers with in-line heat treating. In addition, the company’s extensive CNC turning and milling operations, and the considerable thread rolling, drilling and tapping capability, have helped Dyson develop into a premier critical fastener manufacturer. Working in product diameters from 3/4 inch to 8 inch, Dyson is producing fasteners to various specifications, including ASME, MIL, ANSI, and DIN, and servicing critical component markets, such as military product and nuclear power.

Dyson Corporation (The)All products can be produced to standard specifications as well as customized specials. From one piece to one million pieces…nothing is too special.

With in-plant capabilities that range from open or closed die forging and heat treating, to primary and secondary machining, and strict quality control, Dyson can assure you of unsurpassed quality because we control every facet of the manufacturing process.

Our in-house forging, heat treat, machining and mechanical testing gives Dyson total control over getting you parts when you need them.

 

Supplier Directory Categories

Bolts
(4 Products)
Eyebolts
(1 Product)
Locknuts
(4 Products)
Nuts
(18 Products)
Screws
(3 Products)
Studs
(3 Products)
Dyson Corporation (The) is also listed in these categories: