Category: Abrasive Rolls and Abrasive Sheets
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Unique Abrasives for the Do-It-Yourselfer, Hobbyist & Handyman

Intended for the Do-It-Yourselfer, Hobbyist, Handyman, and any other tasks that an individual might do around the house, Mitchell Abrasives offers flexible abrasive cords and tapes and the excellent line of Norton Sanding Products.

Mitchell’s Abrasive cords and tapes

Impregnated with aluminum oxide, silicon carbide, and crocus for ultrafine polishing, cords and tapes are ideal for narrow slots, grooves, small holes, and curved surfaces on metal, plastic and wood. Mitchell abrasive cords are available in diameters from 0.012" to 0.150" and the tapes come in widths from 1/16" to ¼".

E. C. Mitchell CompanyBetter for grooves than sandpaper!

Abrasive cords and tapes eliminate the bother of trying to fold and fit sandpaper into deep grooves. Ideal for finishing new wood spindles or stripping old furniture.


E. C. Mitchell CompanyCords and tapes clean rusted threads!

These cords and tapes are tough enough to debur and remove rust, paint and sludge from pipe threads and other contoured surfaces.

PERFECT FOR:

• Machinist
• Woodworker
• Jeweler
• Hobbyist
• Handyman
• Sanding
• Water fittings
• Removing rust
• Pipe threads
• AND MORE!

Supplier Directory Categories

E. C. Mitchell Company is also listed in these categories: