About



EDT Corp designs and manufactures bearings for severe service environments. What are "severe service environments"? Ones in which some condition of the environment or application contributes to a premature failure of the bearing. This may be due to:

• High or low temperature
• Chemical
• Steam
• Submerged
• Intermittent operation
• Wash-down
• Impact or vibration
• Solid contaminants
• Incomplete rotation
• Difficult-to-maintain location

In many of these operating conditions, bearing failure often results from a failure of the lubricant. A change to EDT bearings in appropriate applications can avoid frustration and improve productivity.

EDT offers a broad range of plane bearing products that operate with:

• ZERO grease
• Non-corrosive
• NO contamination
• Predictable operation
• Lower overall cost of ownership

For 35 years, EDT Corp has been a leader in sanitary bearings. Many EDT bearings are USDA Accepted, complying with NSF/ANSI/3-A 14159-1-2010 hygiene requirements for the design of meat and poultry processing equipment.

Consider EDT Products:
• If you are changing a bearing more than once a year
• If you are greasing a bearing at least once a week
• If wash down or chemicals prematurely fail a bearing
• If food safety or product contamination is an issue when USDA or HACCP/HARPC programs are in place

Supplier Directory Categories

EDT is listed in these categories: