About

Elastostar Rubber Corporation is recognized for manufacturing of high quality custom silicone rubber extrusion, gaskets, seals, and custom silicone O-ring products. Our company's reputation for excellence has been built on our ability to provide the most effective designing, engineering and industrial solutions to meet our customers' most demanding applications. Our main objective is to continuously exceed our customer's expectations by providing them with high performance products at competitive pricing and with fastest turnaround delivery and excellent customer service. Elastostar Rubber Corporation maintains a modern manufacturing and corporate facility with advanced tooling and knowledgeable professionals enabling us to consistently deliver innovative products and solutions to our clients in wide range of industries globally.



Silicone rubber is a high-performance elastomer with excellent resistance to wide range of high and low temperature and corresponding resistance to compression set and retention of flexibility. This property enables our silicone products to be functional within a wide temperature range of -67°F to +450°F. Our Silicone product are often chosen due to their excellent resistance to chemicals, water, moisture, fire, fungal growth, ozone, oxygen, corrosion, heat and aging. Silicone products have outstanding tensile strength, elongation, tear strength, and compression set. The versatility and long service life of silicone makes it ideal for a wide variety of industrial and residential applications. Our manufacturing processes, products and solutions span various elastomer formulations to meet 3A Sanitary, FDA 21 CFR177.2600, USDA, USP CL-VI, NSF, NSF STD-51, UL, Military and Industrial/Commercial requirements.

Custom Extruded Rubber Profiles:

Elastostar Rubber Corporation fabricates custom extruded rubber profiles and products in all shapes, sizes and lengths from a wide range of rubber compounds. Our holistic capabilities and services include design, engineering, custom die making and manufacturing of elastomer products that allow us to manufacture products that match with your existing samples or products either from design or through prototype based reverse engineering and template duplication.

Elastostar Rubber Corporation fabricates extruded rubber profiles and products in all shapes, sizes, colors, lengths and durometer range spanning 25 to 80 from wide verity of silicone rubber compounds. We maintain RMA precision Tolerance in our Rubber Extrusion processes and products to meet customer requirements.

Elastostar Rubber Corporation has met the requirements for certification as a bona fide Minority Business Enterprise.

Supplier Directory Categories

Elastostar Rubber Corporation is listed in these categories: