About



ESI components provide complete control of virtually any motorized product from nearly any type of input device. The integrated intelligence of each product is the core of our control network, as well as, the fundamental philosophy of our company regarding motorized systems. ESI's motor controllers can be operated via a host of input methods: contact closures, IR signals, RS-232 and RS-422 serial commands, as well as, from our own line of sensors and input devices.
ESI also produces a line of motor controls that are part of the popular Z-Wave™ platform. These components are just another example of ESI ingenuity in action. Several ESI platforms can also provide real-time feedback information to automation systems for control and monitoring applications, including movement and position data. Know what your motorized products are doing without actually having to see them move.
ESI motor controls provide simple and scalable integration into automation systems. ESI components offer flexible control of virtually any motorized product, AC or DC. Available input devices include switches, keypads, remote controls (IR and/or RF), dry contact interfaces, sun sensors, wind sensors, solar tracking systems, and more.
Supplier Directory Categories
Electronic Solutions, Inc. is listed in these categories: