Category: Optical Lenses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About


Fairfield Crystal Technology is a leading supplier of high quality, high purity, single-crystal materials that enable our customers to develop next generation semiconductor devices and precision optical components. Our crystal research is focused on improving technology in solid-state lighting, microlithography, laser, spectroscopy, semiconductor, defense and detection systems, medical imaging, nuclear medicine, and bio-agent detection.

Developing and delivering novel crystals that meet the stringent tolerances and characteristics for our customers have been the basis for our fast-paced success. Fairfield Crystal's innovative technology enables customers to capitalize on the unique properties of our crystal materials to make their products better. We are currently supplying several products to numerous customers in a variety of fields — microlithography, laser, spectroscopy, semiconductor, and military systems. Fairfield Crystal Technology has been establishing its name and solid reputation in these high technology industries for a number of years and will continue to advance crystal technology as we introduce new products.

Fairfield Crystal Technology has developed proprietary crystal growth techniques and other proprietary source purification technology, to grow high-purity single crystals that can be fabricated into high performance, semiconductor substrates or optical components suitable for commercial, industrial and military applications. We operate a number of high temperature reactors, from vacuum to high pressure, with unique proprietary designs, incorporating induction, resistivity and other heating methods. We also use a variety of growth techniques and methods to ensure high quality crystals. We not only have expertise in managing high temperature crystal growth processes, which require temperature ranges from 1400°C to 2700°C depending on the material being grown, but also furnace & crucible design, purification processes, and crystal slicing and fabrication.

Supplier Directory Categories