About





Flairline offers a complete range of high quality, round body pneumatic cylinders through 4" bore, low friction standard, non-rotating torque products, stainless steel cylinders, rod lock cylinders, pneumatic slides, and NFPA standard interchangeable product lines. Flairline also features a durable line of NFPA standard tie rod pneumatic cylinders in 1-1/2" through 10" bores with every option for your application. Flairline also offers a multi-optioned, industry standard line of flow control and check valves, panel mounted, and swivel mounted valves. Our in-house application-engineering group has the expertise to design custom application cylinders so customers have a one-stop source for their needs.
Products offered are:
• Round Body Pneumatic Cylinders
• Low Pressure Hydraulic Cylinders
• Non-Rotating Torque Reaction Cylinders
• Stainless Steel Cylinders
• Competitive Crossover Cylinders
• Rod Lock Round and Tie Rod Cylinders
• Pneumatic Slides
• NFPA Standard
• Round Body Cylinders
• NFPA Standard Tie Rod Cylinders
• Reed and Hall Effect Switches and Sensors
• Standard, Panel and Swivel Mounted Flow Control Valves
• Check Valves
• Engineered/Special Cylinders Across All Industries
Markets Served:
• Ergonomic Line Side Equipment
• Factory
• Automation
• Transportation
• Medical
• Food Processing
• Poultry and Farming Products
• Material Handling
• Plastics Industry
• Printing Industry
• Packaging Industry
Supplier Directory Categories
Flairline, Inc. is listed in these categories: