About
G&K–Vijuk International is the world leader in innovative solutions for insert/outsert leaflet folding for pharmaceutical, cosmetic, and small-items packaging markets. We also represent our parent company, GUK–Falzmaschinen of Wellendingen, Germany, manufacturing a comprehensive line of folding systems for over 60 years—ranging from miniature-leaflet to commercial-size folding, sheet- and roll-fed folders, packaging-line leaflet folders and feeders, and spine-glued booklet makers.
GUK Commerrcial folders—from miniature-leaflet folders to large-format commercial folders—with format widths of 81/4” to 321/4”, folding up to 72-page signatures!
G&K-Vijuk holds numerous global patents on outsert equipment and methods of folding. Development continues on the patented G&K–Vijuk MV-11 Outsert Systems, which fold up to 266 panels—56% more panels than previous models, making larger outserts for more copy space. Finished outserts are 20% thinner and flatter for savings in storage and shipping. A new UM 90 Turn Station added to a system will save floor space. An in-line quality inspection station is available to assure quality.
GUK packaging-line equipment runs on the packaging line’s drive or can be equipped to run independently. The new GUK Cartonac 2003DS Leaflet Folder is touch-screen PLC controlled, making setup quicker and easier. Its smaller size makes incorporation onto packaging lines easier. For better control and greater speed, both the feeder and folder have a servo motor.
GUK RS Roll-Fed Folders offer economical leaflet production, as roll printing saves on paper, cutting, and labor costs—and minimizes the probability of leaflet mix-up. They can be incorporated onto packaging lines.
GUK PA/21 Prefolded-Leaflet Feeding Systems feed leaflets and outserts for inserting into cartons, handling leaflets up to 10 mm thick, depending on the model.