About



Global Manufacturing, Inc. offers a wide range of both rotary and linear vibrators, internal concrete vibrators, and Air Blasters for handling bulk material flow problems in both industrial and construction settings. Our products are engineered and manufactured in our Little Rock, Arkansas facility. These include motor-less pneumatic rotary vibrators such as economical ball vibrators for numerous applications, powerful dual-roller high frequency external vibrators for concrete consolidation and railcar unloading, and the highly efficient Silver Sonic Turbine® which can operate on as little as 1 cfm of air at 5 psi (0.5 lps of air at 0.3 bar).
Global also manufactures the most reliable motor driven rotary vibrators on the market today. The Hydraulic Design Series and Pneumatic Design Series vibrators solve material flow problems on a wide range of applications including railcar unloading, large storage hoppers, bagging equipment, shaker screens, paving equipment, and self-unloader ships.
With the recent acquisition of the Viber-Kelley Company, Global now manufactures the Vibermite® line of quality electric and pneumatic motor driven, flexible drive, internal vibrators for concrete consolidation. We will also offer the Viber line of Turboviber® turbine external rotary vibrators used for concrete consolidation.
In addition to our own quality-manufactured products, Global also offers outstanding flow aides manufactured in Europe. Findeva pneumatic vibrators, from Switzerland, include a wide range of pneumatic standard and lubrication-free piston vibrators, ball vibrators, roller vibrators, and standard and stainless steel Golden Turbine® vibrators.