About


Heartland Enterprises' mission is to partner with manufacturing businesses in the production of larger diameter (2" to 42" turned) and dimension (2" to 30" milled) metal parts. By combining the latest technology with exceptional employees, Heartland is able to deliver:
• Superior product quality
• On-time delivery
• Excellent customer service
• Competitive prices
Heartland is a market leading ISO 9001:2008 certified CNC machining service provider focused on larger diameter production parts with lengths up to 70". Our effectiveness at cutting diverse materials including; aluminum, cast iron, stainless steel, alloys steels, nickel superalloys (Inconel), titanium, and high temperature superalloys (Waspaloy) is driven by an experienced team and an extensive array of late model, top of the line, large diameter CNC machine tools.
The vast majority of our equipment that delivers high throughput, accuracy and reliability is manufactured and serviced by Okuma Corporation, a world leader in CNC machine tools. Our late model CNC machine tools, with an average age of 8 years, paired with comprehensive, localized service, allows us to run continuously with confidence. Additionally, we're continuously improving with investments in new machine tool technology while rolling out new methods allow us to provide superior parts, on-time with competitive pricing.