About

Holographix LLC is the industry leader in nano- and micro-replication. Our proprietary replication technology enables us to produce state-of-the-art structured surfaces and optical devices that are used in a wide array of industries including spectroscopy, life sciences, semiconductor, aerospace, defense, display, telecommunication, metrology, and precision measurement.

Over the past 25 years, Holographix has earned a reputation for providing customers with high performance, custom designed and manufactured photonic solutions for a wide range of applications. Custom binary and blazed gratings, microlens arrays, and diffractive waveguides are our main focus. However, knowledge gained during the development of these custom devices has enabled many technological advancements in other areas requiring nano- and micro-replication. Holographix is here to support your custom nano-or micro-structured surface requirements, from optical design, tolerancing and prototyping to high volume manufacturing.

The Holographix Advantage:

  • Cost Effective Solution: Proprietary replication material and processing technology is scalable for volume manufacturing.
  • Replica Material: Proprietary materials with refractive indices ranging from 1.5 to 1.68.
  • Optical Coatings: In-house design and deposition of custom thin film coatings.
  • Wafer-level Production: Production of up to 300mm wafer diameters is supported.
  • Metrology: Holographix' QA department consists of the latest in metrology equipment, including SEM, AFM, interferometers, and automated Vision Systems.

Supplier Directory Categories

Holographix LLC is listed in these categories: