Category: Waterjet and Abrasive Jet Cutting Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Hoosier WaterJet offers high quality custom cutting in Indiana and throughout the Midwest. Hoosier WaterJet was established as a division of High Performance Alloys, allowing the company to position itself as an industry leader and to leverage the latest cutting technology. Our Dynamic Waterjet® from Flow provides an alternative to traditional cutting techniques, particularly when materials are sensitive to high temperatures generated by these methods. Our waterjets use an output of 60,000 psi to cut almost any material — metal, stone, or composite — at up to 400% the speed of conventional flat stock waterjet cutting machines. Active Tolerance Control provided by Dynamic cutting head ensures unbeatable accuracy, speed and flexibility. Leveraging this dynamic technology, we can cut almost any material into any shape, leaving a smooth, near-perfect finish that meets aerospace standards.

Supplier Directory Categories