About



IBEC Machine Knife offers knives for a wide range of industrial applications. All knives are manufactured to OEM specifications, and can be custom made from samples or customer drawings. Material selection is critical to every knife manufactured. Our experienced sales force will work with you to determine the most suitable material for your specific application. No matter what type of knife you are using; straight, circular, toothed, or bevelled, we can help improve your productivity by offering you exceptionally high quality knives at affordable prices.
Products & Services
Packaging: A complete line of packaging knives for all Vertical Form Fill Seal, Horizontal Form Fill Seal, and Vacuum Forming Packaging Machines.
Food Processing: We have made various product-forming knives, meat slicing knives, portioning knives and dasher blades for the ice cream industry. All knives can be made from stainless or carbon tool steels, and can be coated to reduce friction, or passivated to further inhibit oxidation.
Converting: We are proud to offer the finest quality Sheeter Knives, Circular Slitters, Bottom Knives, Shear Cut Knives, Razor Blades, Toothed Cut Off Knives, and Chopper Blades.
Plastics: We provide a wide range of granulator knives, pelletizer knives, shredder inserts, extruder cut off knives, stab knives, splicing knives, and razor blades for all types of plastics manufacturers.
Printing: A comprehensive range of knives and accessories for the printing, bindery, web press, and graphic arts industries. We provide all types of guillotine knives, trimmer knives, circular slitters, circular perfs, toothed cut-off knives, razor blades, paper drills, and cutting sticks.
Steel Processing: A wide range of Steel Processing Knives and Sheet Metal Shear Knives for the Metal Processing and Fabricating Industries. Knives can be made from a variety of Tool Steels depending on the thickness, and type of material being sheared.
Ice Resurfacing: A full line of Ice Scraper Blades, Ice Edger Blades, Replacement Safety Boards, and Safety Edge Guards used throughout the ice sports industry. In addition we offer a complete regrind / sharpening service for all sizes of Ice Scraper Blades.
Custom Grinding: Employing the latest grinding techniques, along with our continual investment in grinding machinery, we are able to offer our customers a competitive advantage on their custom and sub-contract grinding needs.
Regrinding: IBEC Machine Knife has the unique ability to service and re-sharpen almost every item that we sell. With a wide range of grinders we are able to sharpen straight knives up to 200" long and circular knives up to 25" in diameter.