About

Integrated Power Designs (IPD) is an ISO 9001:2015 and ISO 14001:2015 registered company.

IPD is a US manufacturer of AC-DC & DC-DC power supplies ranging from 25-400 watts. Since our founding in April of 1985, we have been committed to on time delivery of quality product while minimizing our environmental impact. Reduced environmental impact is achieved by constantly improving power supply efficiencies. We now design products with 90% peak efficiencies and these compact solutions are ideal for ITE, audio/video, communications, and medical applications.

Product platforms featuring 1-4 outputs allow for maximum flexibility. Outputs can be configured as positive, negative, or isolated. Additional output features include overpower protection, overvoltage protection, power fail warning, and remote sense on output #1. Power supplies can be shipped open frame, with a chassis, or fully enclosed with a chassis and cover with a variety of input/output connectors. In cases where a standby output, remote inhibit, or low no-load input power are a requirement, review individual data sheets for availability.

Our in house capabilities include a research and development laboratory that is ISO 17025 compliant. New designs and modified standard products are presently being certified to IEC/EN/UL/CSA 60950-1 2nd Edition ITE, IEC/EN/UL/CSA 62368-1 2nd Edition AV, ITE, CTE, and IEC/EN/UL/CSA 60601-1 3rd Edition Medical. This is achieved through our TUV Acceptance of Client Testing/Supervised Manufacturer's Testing and the UL Client Test Data Programs. Products meet the latest EMC standard, EN 60601-1-2 4th edition, with testing performed by an ISO 17025 certified 3rd party test facility.

Supplier Directory Categories

Integrated Power Designs is listed in these categories: