About

IntelliSense ignited the MEMS industry in the early 1990's with its IntelliSuite® family of innovative CAD tools. IntelliSuite is the industry-leading tool set for MEMS layout design, advanced process simulation, FEA, parametric analysis, system simulation, packaging analysis and more. Covering all aspects of the MEMS design cycle, IntelliSuite provides a groundbreaking, end-to-end software solution for MEMS professionals. IntelliSense also provides a global One Stop MEMS Solution for universities, blue-chip companies and start-ups with its custom design, consulting and fabrication services. With users in over 30 countries, IntelliSense is the largest MEMS software vendor with its own in-house fabrication facility.

IntelliSuite is a tightly integrated design environment that will link your entire MEMS organization together. Built to scale from a point tool to an organization-wide tool, IntelliSuite unifies various engineering and manufacturing tasks into a single living design environment. Designed around collaboration, IntelliSuite allows the design, process,packaging and system teams collaborate on MEMS devices that can be prototyped and manufactured with fewer costly iterations. After close to two decades in continuous development, IntelliSuite now boasts the widest range of features available in a MEMS tool, and remains unsurpassed in its simulation capabilities, robustness and ease of use. That's why IntelliSuite serves users in more than 35 countries, including majority of the top MEMS manufacturers, research organizations and MEMS universities. And that's why it's the industry standard software for MEMS.

IntelliSuite contains a wide range of closely integrated tools to seamlessly go from schematic capture and optimization to design verification and tapeout. A flexible design flow allows you to start your design at either schematic, layout or 3D level. IntelliSuite consists of a number of advanced tools that work together. For instance, Synple allows you to capture your MEMS at a schematic level, much like SPICE for electrical circuits. Your design can then be quickly iterated and optimized at different granularities. Sophisticated synthesis algorithms can automatically convert your schematic into mask layout, 3D or better yet a meshed structure for full multiphysics analysis.

Blueprint, is a physical design tool that incorporates advanced layout, design rule check, cross section exploration, and automated mask to hex mesh capabilities. CleanRoom process suite allows you to create and debug your process flow and your mask set before you enter the clean room. It allows you to make virtual prototypes to save costly fabrication mistakes. Advanced Fastfield Multiphysics tools feature fully coupled electrostatic, mechanical, fluidic, and electromagnetic engines. Advanced Model Order Reduction based Extraction techniques capture electromechanical, fluidic and damping behavior into compact models, while EDA Linker seamlessly links IntelliSuite to other leading EDA tools.

IntelliSuite comes with all the design tools required to take your product from concept to market. We ship a full complement of tools with which you can perform process modeling, device layout and device analysis. In fact, IntelliSuite comes standard with completely coupled electrical, piezo-electrical, mechanical and thermal analysis tools for executing linear or non-linear static or transient analysis, while optional modules for electromagnetic, fluidic and system analysis are also available. At IntelliSense, we constantly monitor the latest developments in the MEMS industry for new features and capabilities. And if we haven't already provided everything you're looking for, we can develop customized features to meet your specific needs.

Year to date, countless MEMS professionals have successfully utilized IntelliSuite to design and bring many MEMS to market. If you're a MEMS professional, IntelliSuite will give you the unlimited creative freedom to realize virtually any MEMS you can dream up. Use it to design and develop your next big or small idea!

Supplier Directory Categories

IntelliSense Software is listed in these categories: