About



Builder of Induction Machine Systems for Forging & Heat Treating Applications
Interpower Induction is a leader in building fully-integrated induction heating systems, power supplies, material handling equipment, induction heating coils, and computerized systems for forging and heat treating applications. Our machines provide induction only or are built to combine with gas furnaces to deliver precise heating, energy efficient operations and quality manufacturing of metal parts. Interpower Induction systems are used in the aerospace, automotive, heavy machinery, railroad, construction, technology and medical device industries.
As a single-source supplier of turnkey induction heating systems, we provide our customers with unique testing capabilities prior to installation. Our USA operations provide superior manufacturing quality, on-time delivery, and extraordinary technical service and support. All systems are full cycle tested in our plant before being shipped to customer facilities. With over 8 megawatts of power in two state-of-the-art manufacturing buildings, we provide full load testing with six phase power, 20,000+ amps and 12 + custom test stations, insuring that systems perform to customer specifications.
Interpower Induction has averaged triple-digit growth since the company was founded in 1995. As a mid-size, privately owned company, we employ a highly talented workforce of 150 employees with deep industry experience at 6 locations in 3 countries. Our rapid growth is built on innovative technology, uncompromising quality, and dedicated customer service.