About

Leak Testing Equipment, Hydroforming and Hot Stamping - Soil & Asphalt Testing Systems

Interlaken manufactures production press equipment such as hydroforming and hot stamping systems as well as precision testing machines for use in the metal forming, leak testing, pressure testing, autofrettage, and soil testing and asphalt testing.

Interlaken's business is the precise control of high-force hydraulics.

Interlaken Technology

Leak Testing and Pressure Systems
The Interlaken Pressure Test Systems are precision controlled systems designed to perform a variety of tasks:

  • Impulse Testing
  • Leak Testing
  • Burst Testing
  • Autofrettage
Interlaken Technology Hydroforming and Warm Forming
Interlaken's Hydroforming Press Systems and Warm Forming Press Systems are for use in production or process development applications. A Hydroforming Press is computer controlled hydraulic press with data acquisition that uses a high-pressure liquid to hydroform materials. A Warm Forming Press uses heated dies and gas to form aluminum and magnesium at elevated temperatures to 350°C. Higher temperature solutions are available.
Interlaken Technology

Metal Formability Test Systems
Interlaken Technology Corporation's versatile ServoPress is a double acting servo-controlled hydraulic press that is ideal for quickly evaluating forming properties of sheet and tube materials.

Interlaken's ServoPress Model 75 and 150 Test Systems are designed to perform a variety of tests including: evaluating forming properties of materials, process development, quality control of incoming materials, hot metal gas forming, hydroforming and lubricant ranking.

Interlaken Technology Soil Testing Systems and Asphalt Testing Equipment Line
Interlaken Technology Corporation provides high quality, cutting-edge, accurate testing machines for soils, asphalt, asphalt binder and other construction materials. Systems include the Simple Performance Tester, also widely known as the Asphalt Mix Performance Tester for NCHRP 9-29 testing, the Superpave Direct Tension Tester, a machine for evaluating the low temperature thermal properties of asphalt binder, and Interlaken’s Compact Soil and Asphalt Test System.
Interlaken Technology

Hot Stamping
Interlaken offers turnkey fully automated hot stamping press systems. The Interlaken Hot Stamping Press has become an essential manufacturing system in meeting high demand for stronger and lighter materials for volume manufacturing of automotive components.

Interlaken's Hot Stamping Press provides the flexibility and advantage of utilizing the much sought-after high strength materials without the worry of springback often found in these high-strength steels.


Supplier Directory Categories

Interlaken Technology is listed in these categories: